location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts nuc/thin client holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THINCLIENT-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445782
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 571032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 05:56:05
The date of the most recent change of the data-sheet in Icecat's system
THINCLIENT-01_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts THINCLIENT-01 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitor stand-mounted CPU holder 6.61 lbs (3 kg)
  • - 75 x 75,100 x 100 mm
  • - Black
  • - Material: Steel
Guarantee: 5 year
Long product name Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black :
The short editorial description of Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black

Neomounts Thin Client Holder (attach between monitor and mount) - Black
More>>>
Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black:
The official marketing text of Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black as supplied by the manufacturer

The Neomounts THINCLIENT-01 allows you to mount a thin client PC to a monitor/TV mount with VESA75/100 holes.

A thin client mount creates a need and tidy workplace because the PC is stored behind the screen and doesn't use any valuable desk space. Keep the workplace clean without computers on the desk.

This Neomounts thin client mount allows vertical installation of thin client computer between the screen and monitor mount. This product includes VESA 75x75 mm and VESA 100x100 mm hole pattern to simplify installation with flat screens and flat screen mounts.

All installation material is included with the product.

Short summary description Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black:
This short summary of the Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts THINCLIENT-01, Monitor stand-mounted CPU holder, 6.61 lbs (3 kg), 75 x 75,100 x 100 mm, Black, Steel, China

Long summary description Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black:
This is an auto-generated long summary of Neomounts THINCLIENT-01 CPU holder Monitor stand-mounted CPU holder Black based on the first three specs of the first five spec groups.

Neomounts THINCLIENT-01. Type: Monitor stand-mounted CPU holder, Maximum weight capacity: 6.61 lbs (3 kg), Panel mounting interface: 75 x 75,100 x 100 mm. Width: 10.2" (260 mm), Width adjustment range: 0 - 10.2" (0 - 260 mm), Depth: 0.0787" (2 mm). Master (outer) case width: 16.9" (430 mm), Master (outer) case length: 10.8" (275 mm), Master (outer) case height: 10.6" (270 mm). Package net weight: 14.1 oz (400 g). Net weight of outer carton: 37 lbs (16.8 kg), Gross weight of outer carton: 39.7 lbs (18 kg), Height (cm) outer carton: 10.6" (27 cm)

Features
Type *
Monitor stand-mounted CPU holder
Maximum weight capacity *
6.61 lbs (3 kg)
Panel mounting interface
75 x 75, 100 x 100 mm
Product color
Black
Material
Steel
Country of origin
China
Depth adjustment range
0 - 0.0787" (0 - 2 mm)
Fixed
Yes
Weight & dimensions
Width
10.2" (260 mm)
Width adjustment range
0 - 10.2" (0 - 260 mm)
Depth
0.0787" (2 mm)
Height
0.472" (12 mm)
Height adjustment range
0 - 4.72" (0 - 120 mm)
Package net weight
14.1 oz (400 g)
Technical details
Package depth
0.787" (20 mm)
Package height
10.2" (260 mm)
Package width
4.92" (125 mm)
Logistics data
Master (outer) case width
16.9" (430 mm)
Master (outer) case length
10.8" (275 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
39.7 lbs (18 kg)
Quantity per master (outer) case
40 pc(s)
Master (outer) case net weight
37 lbs (16.8 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
1280 pc(s)
Net weight of outer carton
37 lbs (16.8 kg)
Gross weight of outer carton
39.7 lbs (18 kg)
Height (cm) outer carton
10.6" (27 cm)
Width (cm) outer carton
16.9" (43 cm)
Length (cm) outer carton
10.8" (27.5 cm)
Master carton (pack)
40
Quantity per master (outer) case
40 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)