location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor/laptop riser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSMONITOR20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445713
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 753156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:34:58
The date of the most recent change of the data-sheet in Icecat's system
NSMONITOR20_Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NSMONITOR20 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 22 lbs (10 kg)
  • - Minimum screen size: 10" Maximum screen size: 32"
  • - Number of displays supported: 1
  • - Freestanding Mounting type: Desk
  • - Manual Height adjustment
  • - Plastic Black
Guarantee: 5 year
Long product name Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black :
The short editorial description of Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black

Neomounts Laptop or Monitor Stand/Riser, Height Adjustable - Black
More>>>
Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black:
The official marketing text of Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black as supplied by the manufacturer

The Neomounts NSMONITOR20 is a desk riser for flat screens and laptops up to 10 kilo.

By using a riser for your monitor or laptop you can place the screen on the required height, avoiding neck- back and shoulder complaints. The height of the riser can be changed between 4,6 and 16,8 cm.

In the sleeves on the frontside and two backsides you can tuck away things like a tablet or pencils so your desk is clean.

Cables can be guided through the cable router on the backside of the NSMONITOR20.

Short summary description Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black:
This short summary of the Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NSMONITOR20, Freestanding, 22 lbs (10 kg), 10", 32", Height adjustment, Black

Long summary description Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black:
This is an auto-generated long summary of Neomounts NSMONITOR20 monitor mount / stand 32" Desk Black based on the first three specs of the first five spec groups.

Neomounts NSMONITOR20. Mounting: Freestanding, Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 10", Maximum screen size: 32". Height adjustment. Product color: Black

Mounting
Minimum screen size *
10"
Maximum weight capacity *
22 lbs (10 kg)
Maximum screen size *
32"
Mounting
Freestanding
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
1.81 - 6.61" (46 - 168 mm)
Depth adjustment range
0 - 13" (0 - 330 mm)
Design
Housing material
Plastic
Product color *
Black
Weight & dimensions
Width
19.7" (500 mm)
Depth
13" (330 mm)
Height
6.61" (168 mm)
Packaging data
Package width
20.8" (529 mm)
Package depth
2.68" (68 mm)
Package height
14" (355 mm)
Package net weight
2.43 lbs (1.1 kg)
Other features
Height (max)
6.61" (16.8 cm)
Width adjustment range
0 - 19.7" (0 - 500 mm)
Logistics data
Master (outer) case width
28.7" (730 mm)
Master (outer) case length
15" (380 mm)
Master (outer) case height
21.7" (550 mm)
Master (outer) case weight
34.6 lbs (15.7 kg)
Quantity per master (outer) case
10 pc(s)
Country of origin
China
Master (outer) case net weight
31.7 lbs (14.4 kg)
Harmonized System (HS) code
83025000
Quantity per EUR-pallet
80 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 27" Desk Black Neomounts FPMA-D500KEYB monitor mount / stand 27" Desk Black
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)