location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts nuc/thin client holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-TC100BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445737
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 482692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 02:31:40
The date of the most recent change of the data-sheet in Icecat's system
NM-TC100BLACK_Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NM-TC100BLACK user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitor stand-mounted CPU holder 11 lbs (5 kg)
  • - 50 x 50,75 x 75,100 x 100
  • - Black
  • - Material: Steel
Guarantee: 5 year
Long product name Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black :
The short editorial description of Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black

Neomounts NM-TC100BLACK universal thin client holder for monitor arm, pole or desk, VESA 50/75/100, black
More>>>
Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black:
The official marketing text of Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black as supplied by the manufacturer

The Neomounts NM-TC100BLACK thin client holder allows you to install a thin client computer to a monitor mount, pole or under the desk.

The thin client holder can be installed out of sight, directly to the VESA plate, behind the monitor. The NM-TC100BLACK includes VESA 50/75/100 hole pattern to simplify installation in combination with flat screens. By installing the thin client holder to the VESA plate, you can utilize the cable management of the desk mount and keep the workspace free of cables.

Additionally, the holder can be mounted to a Ø35 mm pole or to a desk. With this practical solution you do not only create a neat and clean workspace, but will also benefit the lifetime of your device due to the reduction intake of dust and dirt.

The NM-TC100BLACK can be easily adjusted in width and depth to fit most thin client PCs.

Short summary description Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black:
This short summary of the Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NM-TC100BLACK, Monitor stand-mounted CPU holder, 11 lbs (5 kg), 50 x 50,75 x 75,100 x 100, Black, Steel, China

Long summary description Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black:
This is an auto-generated long summary of Neomounts NM-TC100BLACK CPU holder Monitor stand-mounted CPU holder Black based on the first three specs of the first five spec groups.

Neomounts NM-TC100BLACK. Type: Monitor stand-mounted CPU holder, Maximum weight capacity: 11 lbs (5 kg), Panel mounting interface: 50 x 50,75 x 75,100 x 100. Width: 2.76" (70 mm), Width adjustment range: 0.669 - 2.76" (17 - 70 mm), Height: 5.43" (138 mm). Master (outer) case width: 14.6" (370 mm), Master (outer) case length: 12" (305 mm), Master (outer) case height: 11" (280 mm). Package net weight: 24.7 oz (700 g). Net weight of outer carton: 17.4 lbs (7.9 kg), Gross weight of outer carton: 21.4 lbs (9.7 kg), Height (cm) outer carton: 11" (28 cm)

Features
Type *
Monitor stand-mounted CPU holder
Maximum weight capacity *
11 lbs (5 kg)
Panel mounting interface
50 x 50, 75 x 75, 100 x 100
Product color
Black
Material
Steel
Country of origin
China
Fixed
Yes
Weight & dimensions
Width
2.76" (70 mm)
Width adjustment range
0.669 - 2.76" (17 - 70 mm)
Height
5.43" (138 mm)
Height adjustment range
0 - 5.43" (0 - 138 mm)
Package net weight
24.7 oz (700 g)
Technical details
Package depth
3.74" (95 mm)
Package height
6.89" (175 mm)
Package width
5.12" (130 mm)
Logistics data
Master (outer) case width
14.6" (370 mm)
Master (outer) case length
12" (305 mm)
Master (outer) case height
11" (280 mm)
Master (outer) case weight
21.4 lbs (9.7 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case net weight
17.4 lbs (7.9 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
288 pc(s)
Net weight of outer carton
17.4 lbs (7.9 kg)
Gross weight of outer carton
21.4 lbs (9.7 kg)
Height (cm) outer carton
11" (28 cm)
Width (cm) outer carton
14.6" (37 cm)
Length (cm) outer carton
12" (30.5 cm)
Master carton (pack)
12
Quantity per master (outer) case
12 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)