location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NCB-C6UGRYR1-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCB-C6UGRYR1-1
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:00:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - 1000 Mbit/s
  • - Plug and Play
  • - Gray
Long product name D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP) :
The short editorial description of D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)

Cat6, UTP, 24 AWG, 1M, Grey
More>>>
D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP):
The official marketing text of D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP) as supplied by the manufacturer

D-Link solid cables are the best twisted-pair cables in the market for transmitting data
over local area Networks (LANs). These cables exceed performance requirements
specified by the TIA/EIA-568B.2 / TIA/EIA-568C.2 and IEC 60603-7-4 standards.

As streaming video and multimedia over LAN are gaining popularity, users demand faster data
transmission and reduced waiting time. D-Link cables are ideal for simple, cost-effective and
high-speed transmission performance. They support a higher signal-to-noise ratio, providing
better reliability for current applications and higher data rates for future applications.

Short summary description D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP):
This short summary of the D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link NCB-C6UGRYR1-1, 39.4" (1 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP):
This is an auto-generated long summary of D-Link NCB-C6UGRYR1-1 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

D-Link NCB-C6UGRYR1-1. Cable length: 39.4" (1 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Gray

Features
Product color *
Gray
Cable length *
39.4" (1 m)
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.12
Features
AWG wire size
24
Data transfer rate
1000 Mbit/s
Frequency
600 MHz
Plug and Play
Yes
Certification
- UL 444 - UL 758/ 2835 - UL 1581 - TIA/EIA-568C.2
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Technical details
Compliance certificates
RoHS
Other features
Input impedance
100 Ω
Brand Image Article code product Stock Price from
D-Link NCB-C6UGRYR1-2 networking cable Gray 78.7" (2 m) Cat6 U/UTP (UTP) D-Link NCB-C6UGRYR1-2 networking cable Gray 78.7" (2 m) Cat6 U/UTP (UTP)
(show image)
NCB-C6UGRYR1-2 NCB-C6UGRYR1-2 0.00
(excl. VAT)
0 (incl. VAT)