location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad External battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad External Battery Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7625
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad External battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad External battery charger :
The short editorial description of Lenovo ThinkPad External battery charger

ThinkPad External Battery Charger
More>>>
Lenovo ThinkPad External battery charger:
The official marketing text of Lenovo ThinkPad External battery charger as supplied by the manufacturer

Have a second ThinkPad battery charged and ready to go whenever you need it. The ThinkPad External Battery Charger gives you maximum power flexibility by charging a spare battery independent of your ThinkPad system.

External unit operates independent of your ThinkPad notebook so you can charge a spare battery at any time.
Must be used with the ThinkPad and Lenovo 90W AC Adapter or 65W AC Adapter, which ship with Lenovo ThinkPads and can be purchased separately.
External unit frees up your ThinkPad notebook so you can continue to work off the system battery while charging a spare battery to increase your unplugged mobile computing time.

Supports: T,R,L,X,Z,SL,Edge & W Series ThinkPad Batteries.

Supported, but not in charging cradle. Battery is connected beside charger:
ThinkPad Battery 27++ (9 Cell) Slice T410/T420, T510/T520 & W510/W520 Series [57Y4545]
ThinkPad Battery 39+ (6 Cell) Slice X1 Series [0A36279]
ThinkPad Battery 42 (3 Cell) Bay [57Y4536]
ThinkPad Battery 50 (3 Cell) Bay X300/301 Series [43R1966]

Does Not Support:
ThinkPad Battery 12 (4 Cell) X200/X201 Tablet Series [43R9256]
ThinkPad Battery 12+ (8 Cell) X200/X201 Tablet Series [43R9257]
ThinkPad Battery 52+ (6 Cell) X220 Tablet Series [0A36286]
ThinkPad Battery 64++ (8 Cell) X60/X61 Tablet Series [40Y8318]
ThinkPad Battery 19+ (6 Cell) Slice X220 & X220 Tablet Series [0A36280]

Short summary description Lenovo ThinkPad External battery charger:
This short summary of the Lenovo ThinkPad External battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad External Battery Charger, Lithium-Ion (Li-Ion)

Long summary description Lenovo ThinkPad External battery charger:
This is an auto-generated long summary of Lenovo ThinkPad External battery charger based on the first three specs of the first five spec groups.

Lenovo ThinkPad External Battery Charger. Compatible battery technologies: Lithium-Ion (Li-Ion). Product color: Black. Type: Indoor battery charger. Input voltage: 100-240 V, Input frequency: 50/60 Hz. Width: 3.58" (91 mm), Depth: 6.34" (161 mm), Height: 1.22" (31 mm)

Features
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product color *
Black
Performance
Type *
Indoor battery charger
Power
Input voltage
100-240 V
Power
Input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
6 - 35 °C
Weight & dimensions
Width
3.58" (91 mm)
Depth
6.34" (161 mm)
Height
1.22" (31 mm)
Weight
8.82 oz (250 g)
Other features
Compatibility
T, R, L, X, Z, SL, Edge & W Series ThinkPad Batteries
Country Distributor
United Kingdom 1 distributor(s)