Apple logo

Apple iMac G5 1.9GHz/ 512MB/160GB/17" NL 17" 1440 x 900 pixels DDR2-SDRAM AMD Radeon X600 Pro

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53057
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iMac G5 1.9GHz/ 512MB/160GB/17" NL 17" 1440 x 900 pixels DDR2-SDRAM AMD Radeon X600 Pro:

iMac G5 1.9GHz/ 512MB/160GB/17" NL QWERTY

Short summary description Apple iMac G5 1.9GHz/ 512MB/160GB/17" NL 17" 1440 x 900 pixels DDR2-SDRAM AMD Radeon X600 Pro:

Apple iMac G5 1.9GHz/ 512MB/160GB/17" NL, 17", 1.9 GHz, DDR2-SDRAM, 160 GB

Long summary description Apple iMac G5 1.9GHz/ 512MB/160GB/17" NL 17" 1440 x 900 pixels DDR2-SDRAM AMD Radeon X600 Pro:

Apple iMac G5 1.9GHz/ 512MB/160GB/17" NL. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Processor frequency: 1.9 GHz. Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon X600 Pro

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.