location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Kit LTO3 Ultrium 400GB 80MB/s int.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3158-L3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - SCSI
  • - Data storage type: LTO 2:1 5.25"
  • - Native capacity: 400 GB Compressed capacity: 800 GB
Long product name Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO :
The short editorial description of Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO

Tape Kit LTO3 Ultrium 400GB 80MB/s int.
More>>>
Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO:
The official marketing text of Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO as supplied by the manufacturer

Thanks to its greater storage capacity, reliable data availability and restoration and a data transfer rate of up to 160 MB a second, the LTO3 tape drive is the ideal storage medium for midrange and enterprise server environments.

Short summary description Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO:
This short summary of the Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int., Storage drive, Tape Cartridge, SCSI, 2:1, LTO, 5.25"

Long summary description Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO:
This is an auto-generated long summary of Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int. Storage drive Tape Cartridge LTO based on the first three specs of the first five spec groups.

Fujitsu Tape Kit LTO3 Ultrium 400GB 80MB/s int.. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Media types supported: LTO Ultrium 3. Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Weight: 6.61 lbs (3 kg). Dimensions (WxDxH): 5.87 x 8.31 x 3.35" (149 x 211 x 85 mm)

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Form factor
5.25"
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Storage
Media types supported
LTO Ultrium 3
Data transmission
Sustained data transfer rate (compressed)
160 MB/s
Sustained data transfer rate (native)
80 MB/s
Weight & dimensions
Weight
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
5.87 x 8.31 x 3.35" (149 x 211 x 85 mm)
Country Distributor
United Kingdom 1 distributor(s)