location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21B0020
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 1200 x 1200 DPI
  • - A4 17 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - 10.6 lbs (4.8 kg)
Long product name Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm :
The short editorial description of Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm

P6250, All-In-One, scan 1200x2400, print 4800x1200, LCD screen
More>>>
Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm:
The official marketing text of Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm as supplied by the manufacturer

The Lexmark P6250 Photo All-In-One makes it easy and quick to print, scan and copy photos. Print pictures directly from a memory card, digital camera or PC. Make copies of existing photos or scan them to your PC. Use the included photo software to touch-up photos in a flash. It's the perfect solution for all your photo needs.

Print directly from a memory card, digital camera or PC

Copy and scan photos with a 1200x2400 dpi scanner in up to 48 bits

Preview photos on large LCD screen

Quality borderless 6-colour photos up to 4800x1200 dpi

Print 10cmx15cm borderless photos in as fast as 38 seconds

One-touch photo enhancement with the exclusive Lexmark Imaging Studio Software

Countdown timer tells you when printing will be done

Evercolor inks for up to 65 years archivability under glass display and up to 200 years in a photo album

Short summary description Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm:
This short summary of the Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P6250, Inkjet, Color printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm:
This is an auto-generated long summary of Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm based on the first three specs of the first five spec groups.

Lexmark P6250. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
11 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter
Envelopes sizes
6 3/4, B5, C5, DL
Borderless printing media sizes
2L, A4, A5, A6, Hagaki card, L, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Microdrive, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
49 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.6 lbs (4.8 kg)
Other features
Dimensions (WxDxH)
6.97 x 17.1 x 13.1" (177 x 435 x 334 mm)
Color printing technology
6 Colour Inkjet - Cyan, Magenta, Yellow, Light Black, Light Cyan, Light Magenta
Standard media sizes
10 Envelope 7 3/4 Envelope 9 Envelope A4 A5 B5 Envelope C5 Envelope DL Envelope 6 3/4 Envelope A2 Baronial A6 Card B5 C6 Envelope Custom (Up to 216 x 432 mm) Hagaki Card Index Card Executive Legal Letter Statement L 2L Chokei 3 Chokei 4 Chokei 40 Kakugata 3 Kakugata 4 Kakugata 5 Kakugata 6
Media types supported
Card Stock, Coated Paper, Envelopes, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo Paper, Memory Stick, CompactFlash, SmartMedia, SD Memory Card, MultiMediaCard, xD-Picture Card, Memory Stick PRO
Compatible operating systems
Apple Mac OS X (10.1.5) Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions) Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.5)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:47:21
Uk has collected 12 expert reviews for Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 05:47:20
photo printer, scanner and copier for home use: Youd be hard pressed to claim that Lexmark is always top of the tree when it comes to making astounding quality printing products. Yet the companys canny focus on targeting products at specific users continu...
0%
pocket-lint.com
Updated:
2011-08-10 05:47:21
The P6250 has a six-colour photo quality printer, scanner and copier in one compact, stylish ‘box’ able to produce decent photo output easily but slowly.
70%
goodgearguide.com.au
Updated:
2011-11-05 10:12:30
This good-looking Lexmark model has plenty of user-friendly features. It has a colour LCD, a memory card reader and supports PictBridge.
70%
Zdnet.com.au
Updated:
2011-11-05 10:12:59
Upside: Lexmarks P6250 has the advantage of being a multifunction device. Aside from producing 6-colour, borderless photos up to 4800 dpi, the P6250 can also perform high resolution scans allowing you to digitise your existing photo albums for archivi...
0%
pcworld.com_techhive.com
Updated:
2011-08-10 05:47:20
Prints text quickly, though its slow at printing photos. Makes copies at above-average speed.
83%
v3.co.uk
Updated:
2011-08-10 05:47:20
Printer/scanner/photocopier with six-colour ink system...
80%
hardwarecentral.com
Updated:
2011-08-10 05:47:20
Printer, camera, paper, and ink manufacturers are all doing their darnedest to turn more digital-camera-owning households into photo labs.
0%
trustedreviews.com
Updated:
2011-08-10 05:47:20
Lexmark has a knack of producing well designed printers and multi-function devices at very reasonable prices, which are just right for their intended market in nearly all respects. Unfortunately, the missing link has always been print quality. So can the...
70%
pcmag.com
Updated:
2011-08-10 05:47:21
The Lexmark P6250 is easy to use, with a color LCD that offers such features as ink-cartridge loading instructions. It also o Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 22 ppm, Rated speed at Default Resolution (Mo...
60%
Brand Image Article code product Stock Price from
Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm
(show image)
20R1521 X5650 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
(show image)
20R1001 X6650 0.00
(excl. VAT)
0 (incl. VAT)