location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2155W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H818041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628554
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:59:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - 3LCD 5000 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 16:10 400:1
  • - Screen size compatibility: 29 - 280" Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - AC 420 W
Long product name Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White :
The short editorial description of Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White

3LCD, 3600-5000 lum, USB 2.0 Type A, USB 2.0 Type B, RS-232C, RJ-45, 3x VGA, 2x HDMI, DisplayPort, 1280 x 800, 16:10, 300 W, 29-280"
More>>>
Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White:
The official marketing text of Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer

Our super-bright new business projector offers an outstanding brightness of 5,000 lumens. The EB-2155W is designed to project a scalable image size of up to 300 inches, and offers connectivity options such as dual HDMI and stream and share wireless features using Epson's Multi-PC projection or the Epson iProjection App.


Up to 300-inch display and outstanding quality

Full HD resolution combined with Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer presentation delivered on a scalable image size of up to 300 inches.


Simple setup and connectivity

The EB-2155W offers stream and share wireless LAN connectivity using Epson's Multi-PC projection or the Epson iProjection App, as well as two HDMI connections. Setup is easy too, thanks to features including auto-power-on, focus help, keystone correction and screen fit - allowing the user to delivery presentations quickly and effectively.


Keep costs down

Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.


Home screen

The home screen offers quick and easy access to a variety of useful functions, such as connection sources. Wireless connections can also be made easily using the information on screen.


Gesture Presenter

Change slides by simply moving your hand, making even smarter presentations a reality by liberating the user from their remote control or mouse.


Value add flexibility

The Multi-PC projection software bundled with the EB-2155W makes it possible to connect with up to 50 computers and partition the screen for split-screen projection capability - offering far better cost-effectiveness and flexibility than a flat-panel display.

Short summary description Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2155W, 5000 ANSI lumens, 3LCD, WXGA (1280x800), 400:1, 16:10, 29 - 280"

Long summary description Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-2155W. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source (economic mode): 10000 h, Lamp power: 300 W. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Video processing: 10 bit, Color modes (2D): Cinema, Dynamic, Video color modes: Blackboard, Dynamic, Presentation. Serial interface type: RS-232C

Projector
Screen size compatibility *
29 - 280"
Projection distance
35.4 - 334.6" (0.9 - 8.5 m)
Contrast ratio (dynamic)
15000:1
Projector brightness *
5000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
400:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Projector brightness (economic mode)
3600 ANSI lumens
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Matrix size
0.59"
White light output
5000 ANSI lumens
Color light output
5000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source (economic mode)
10000 h
Lamp power
300 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Digital zoom
1.6x
Throw ratio
1.38 - 2.24:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Color modes (2D)
Cinema, Dynamic
Video color modes
Blackboard, Dynamic, Presentation
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity *
2
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
39 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
420 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
350 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
9.92 lbs (4.5 kg)
Package width
15.2" (385 mm)
Package depth
20.9" (530 mm)
Package height
8.27" (210 mm)
Package weight
14 lbs (6.35 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
40 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
5.91" (15 cm)
Other features
RS-232 ports
1
RS-232C
Yes
Brand Image Article code product Stock Price from
Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
V11H819041 EB-2140W 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-2165W data projector Standard throw projector 5500 ANSI lumens 3LCD WXGA (1280x800) White Epson EB-2165W data projector Standard throw projector 5500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
V11H817041 EB-2165W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)