location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1210-52 network switch Managed L2 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1210-52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1210-52 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069327834 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2018
Product end of life date
Bullet Points D-Link DES-1210-52 network switch Managed L2 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 17.6 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
Long product name D-Link DES-1210-52 network switch Managed L2 1U Black :
The short editorial description of D-Link DES-1210-52 network switch Managed L2 1U Black

48-Port Web Smart Switch III
More>>>
D-Link DES-1210-52 network switch Managed L2 1U Black:
The official marketing text of D-Link DES-1210-52 network switch Managed L2 1U Black as supplied by the manufacturer

24/48-Port Web Smart Switch III
D-Link’s DES-1210 Series is the latest generation of Web Smart Switches. Equipped with 24 or 48
10/100Mbps ports, 2 10/100/1000BASE-T ports, and 2 combo 10/100/1000BASE-T/SFP ports, the series integrates advanced management and security functions that provide performance and scalability. While easy to use, the DES-1210 Series provides a complete and affordable solution for small and medium businesses. Management options for the switches include SNMP, Web Management, SmartConsole Utility, and Compact Command Lines. The series also supports ACL filtering and D-Link’s Safeguard Engine. Furthermore, the DES-1210-28/52 uses Auto Voice VLAN, ensuring higher priority for voice traffic. Both models come with an innovative fanless design in 19”
metal cases.

Seamless Integration
The Web Smart Switches are designed to provide SMB users a complete control over the network.
With Ethernet and Gigabit copper ports capable of connecting to existing Cat.5 twisted-pair cables,
these switches eliminate the need for a complex reconfiguration process. The DES-1210 Series allows
for flexible connection to a backbone or servers. Additionally, all ports support auto-negotiation of
MDI/MDIX crossover, or configurable auto MDI and therefore do away with crossover cables or uplink
ports. This brings inexpensive and easy connectivity to your desktop.

Extensive Layer 2 Features
Equipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring,
Spanning Tree and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. Cable
Diagnostics is designed for network administrators to quickly examine the quality of the copper cables and also determine the type of cable error.

QoS, Bandwidth Control
The switches are perfect for deployment in a VoIP environment, as they support Auto Voice VLAN and
Differentiated Services Code Point (DSCP) QoS for VoIP application. Auto Voice VLAN will automatically
place voice traffic from an IP phone to an assigned VLAN and by doing so enhance the VoIP service. With a higher priority and individual VLAN, this feature guarantees the quality and security of VoIP traffic. DSCP marks parts of an IP packet, enabling different levels of service to be assigned for network traffic. With Bandwidth Control, the network administrator can reserve bandwidth for important functions that require a larger bandwidth or might have high priority.

Secure your Network
D-Link’s innovative Safeguard Engine function protects the switches against traffic flooding caused
by virus attacks. The switches support 802.1X portbased authentication, allowing the network to be
authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature
enhances network security and helps to protect the internal IT network. With the IP-MAC-Port Binding
(DHCP Snooping) feature, the switch snoops DHCP information in order to automatically learn IP-MACPort Binding pairs and create a white list. Whenever cyber crime or hacking attempts are found, the IP change is kept under control and the location of the IP address becomes traceable. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment.

Versatile Management
The new generation of Web Smart Switches provides growing businesses simple and easy management of their network using an intuitive SmartConsole utility or a web-based management interface that enables administrators to remotely control their network down to the port level. The SmartConsole easily allows customers to discover multiple D-Link Web Smart Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC and it also provides an easy initial setting of the Smart Switches. Switches within the same L2 network segment that are connected to the user’s local PC are displayed on screen for instant access.
This allows extensive switch configuration settings and basic configuration of discovered devices such
as password changes and firmware upgrades. The DES-1210 Series also supports D-View 6.0 and
Compact Command Line Interface (CLI) through Telnet. D-View 6.0 is a Network Management
System that allows for the central management of critical network characteristics such as availability,
reliability, resilience, and security in a consistent way. D-View 6.0 provides a useful set of tools for network administrators who want to effectively manage device configurations, fault tolerance, performance, and security. CLI management of the switches is possible via Telnet. This makes the adjustment of basic settings like password changes or firmware and configuration file uploads possible.

Short summary description D-Link DES-1210-52 network switch Managed L2 1U Black:
This short summary of the D-Link DES-1210-52 network switch Managed L2 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1210-52, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description D-Link DES-1210-52 network switch Managed L2 1U Black:
This is an auto-generated long summary of D-Link DES-1210-52 network switch Managed L2 1U Black based on the first three specs of the first five spec groups.

D-Link DES-1210-52. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
MIB II, Bridge MIB, SNMPv2 MIB, MIB Traps Convention, Interface Group MIB, Private MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Number of VLANs
256
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
17.6 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
1 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
Security
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
No
Form factor
1U
Product color
Black
Safety
cUL, LVD
Performance
Mean time between failures (MTBF)
289012 h
Power
Input voltage
100 - 240 V
Power consumption (typical)
28.9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
98.61 BTU/h
Weight & dimensions
Width
17.4" (441 mm)
Depth
9.84" (250 mm)
Height
1.73" (44 mm)
Weight
7.28 lbs (3.3 kg)
Other features
Connectivity technology
Wired
Packet transfer speed
3.1 Mpps
Electromagnetic emissions
FCC Class A, CE Class A, VCCI Class A, C-Tick
Performance management
Telnet, Telnet Server, TFTP Client, SNMP v1/v2/v3, SNMP Trap
Connectivity LEDs
Yes
Input frequency
50/60 Hz
Brand Image Article code product Stock Price from
D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
DGS-1210-24 DGS-1210-24 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-16 network switch Managed L2 Black D-Link DGS-1210-16 network switch Managed L2 Black
(show image)
DGS-1210-16 DGS-1210-16 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1210-28 network switch Managed L2 1U Black D-Link DES-1210-28 network switch Managed L2 1U Black
(show image)
DES-1210-28 DES-1210-28 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)