location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA2013WM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12487M
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20"
  • - 1600 x 900 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 46 W
Long product name Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black :
The short editorial description of Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black

VA2013WM, 20", 1600x900
More>>>
Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black:
The official marketing text of Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black as supplied by the manufacturer

ViewSonic’s 20" VA2013wm LCD brings value to big, widescreen displays. This display doesn’t compromise on features with 1600x900 resolution for brilliant HD images. This stylish 20-inch LCD delivers extreme clarity, amazing color with 20,000:1 dynamic contrast ratio and fast ClearMotiv 5ms video response. Benefit from greater productivity with the ability to view two fullsize documents side-by-side or work in multiple applications simultaneously on the widescreen display. Integrated speakers in a stylish, slim-bezel design provide multimedia enjoyment. Eco-mode conserves power and can extend backlight life. VA2013m fits seamlessly into any office décor. It’s great for desktop applications at home, school or in the office.

Short summary description Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black:
This short summary of the Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic A Series VA2013WM, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black:
This is an auto-generated long summary of Viewsonic A Series VA2013WM computer monitor 20" 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Viewsonic A Series VA2013WM. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
20"
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.0109 x 0.0109" (0.276 x 0.276 mm)
Performance
Mac operating systems supported
Yes
Multimedia
RMS rated power
2 W
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
46 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (with stand)
18.9" (481 mm)
Depth (with stand)
7.87" (200 mm)
Height (with stand)
14.5" (369 mm)
Width (without stand)
18.9" (481 mm)
Depth (without stand)
2.52" (64 mm)
Height (without stand)
11.3" (288 mm)
Weight (without stand)
9.15 lbs (4.15 kg)
Other features
TV tuner integrated
No
Brand Image Article code product Stock Price from
Viewsonic A Series VA2013W computer monitor 20" 1600 x 900 pixels Black Viewsonic A Series VA2013W computer monitor 20" 1600 x 900 pixels Black
(show image)
VS12487 VA2013W
Viewsonic X Series VX2433WM computer monitor 23.6" 1920 x 1080 pixels Full HD Black Viewsonic X Series VX2433WM computer monitor 23.6" 1920 x 1080 pixels Full HD Black
(show image)
VX2433WM VX2433WM
Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 22" 1680 x 1050 pixels Black Viewsonic X Series 22" Widescreen Multifunction LCD computer monitor 22" 1680 x 1050 pixels Black
(show image)
2255WMB 22" Widescreen Multifunction LCD