- - Windows 10 Pro 64-bit
- - Intel Core i5-6300U (3MB Cache, 2.4GHz)
- - 35.6 cm (14") Full HD 1920 x 1080
- - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Intel Core i5-6300U (3MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel HD Graphics 520, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit
Thin, light, and ready to work
Impressively thin and light, the HP EliteBook 840 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.
HP EliteBook 840 G3, Intel® Core™ i5, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
HP EliteBook 840 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Silver