location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust wireless 56K modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem wireless 56K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13854
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust wireless 56K modem 56 Kbit/s :
The short editorial description of Trust wireless 56K modem 56 Kbit/s

Modem wireless 56K Bluetooth V92
More>>>
Trust wireless 56K modem 56 Kbit/s:
The official marketing text of Trust wireless 56K modem 56 Kbit/s as supplied by the manufacturer

- External V.92 56K fax/modem with Bluetooth ® wireless technology
- Fully compatible with Bluetooth wireless technology standard, to connect to other devices like computers, mobile phones, PDA's, printers and modems
- Bluetooth wireless technology Class I for transmission up to 100 metres
- Supports latest V.92 standard to speed up the dial up time with your Internet Service Provider
- V.44 data compression prepared for faster communication
- With home network Bluetooth wireless technology connection software, allows wireless Internet at 56K speed

Short summary description Trust wireless 56K modem 56 Kbit/s:
This short summary of the Trust wireless 56K modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Modem wireless 56K, 56 Kbit/s, External V.92, 50 MB, PC / laptop - Bluetooth, Pentium 166 MHz MMX, 32 MB

Long summary description Trust wireless 56K modem 56 Kbit/s:
This is an auto-generated long summary of Trust wireless 56K modem 56 Kbit/s based on the first three specs of the first five spec groups.

Trust Modem wireless 56K. Modem speed: 56 Kbit/s, Type: External V.92. Minimum storage drive space: 50 MB, Minimum system requirements: PC / laptop - Bluetooth, Minimum processor: Pentium 166 MHz MMX. Dimensions (WxDxH): 6.06 x 3.94 x 1.42" (154 x 100 x 36 mm). I/O ports: RJ11

Modem
Modem speed
56 Kbit/s
Type
External V.92
Ports & interfaces
I/O ports
RJ11
System requirements
Minimum storage drive space
50 MB
Minimum system requirements
PC / laptop - Bluetooth
Minimum processor
Pentium 166 MHz MMX
Minimum RAM
32 MB
Weight & dimensions
Dimensions (WxDxH)
6.06 x 3.94 x 1.42" (154 x 100 x 36 mm)
Brand Image Article code product Stock Price from
Trust 56K V92 External UK modem 56 Kbit/s Trust 56K V92 External UK modem 56 Kbit/s
(show image)
13122 56K V92 External Modem UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust 56K V92 USB modem 56 Kbit/s Trust 56K V92 USB modem 56 Kbit/s
(show image)
14209 56K V92 USB Modem 0.00
(excl. VAT)
0 (incl. VAT)