HPE logo

HPE 262587-B21 KVM cable Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149548
Info modified on:
13 Jul 2023, 00:45:47
Long product name HPE 262587-B21 KVM cable Black:

HP KVM CAT5 8-pack PS/2 Interface Adapter

Short summary description HPE 262587-B21 KVM cable Black:

HPE 262587-B21, Black, VGA + PS/2, RJ-45, Male, Female, 8 pc(s)

Long summary description HPE 262587-B21 KVM cable Black:

HPE 262587-B21. Product color: Black, Connector 1: VGA + PS/2, Connector 2: RJ-45. Quantity per pack: 8 pc(s). Weight (imperial): 1.10 lbs

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.