location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN311B-100PES network card 270 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN311B-100PES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN311B-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449047202 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:05:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WN311B-100PES network card 270 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PC Card
  • - 270 Mbit/s
  • - Single-band (2.4 GHz)
Long product name NETGEAR WN311B-100PES network card 270 Mbit/s :
The short editorial description of NETGEAR WN311B-100PES network card 270 Mbit/s

N300 Wireless PCI Adapter WN311B
More>>>
NETGEAR WN311B-100PES network card 270 Mbit/s:
The official marketing text of NETGEAR WN311B-100PES network card 270 Mbit/s as supplied by the manufacturer

The NETGEAR N300 Wireless PCI Adapter connects your desktop to a Wireless-N network for faster downloads, voice and music, and online gaming. Easy setup with the Smart Wizard® CD gets you up and running fast and compatibilty with Wireless-G networks allows hassle-free connection flexiblity.

- Faster downloads and online gaming — Provides Wireless-N speed for simultaneous downloads, streaming voice and music and online gaming, in addition to basic Internet applications. Backward compatible with Wireless-G
- Optimal reception — Detached antenna with extended cable allows flexible placement for optimal reception
- Easy setup — Smart Wizard® CD with graphical installation guide
- Secured connection — Push ‘N’ Connect offers a secured wireless Internet connection at the push of a button
- Technical support — Expert technical support team available 24/7

Short summary description NETGEAR WN311B-100PES network card 270 Mbit/s:
This short summary of the NETGEAR WN311B-100PES network card 270 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WN311B-100PES, Wireless, PC Card, 270 Mbit/s

Long summary description NETGEAR WN311B-100PES network card 270 Mbit/s:
This is an auto-generated long summary of NETGEAR WN311B-100PES network card 270 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WN311B-100PES. Connectivity technology: Wireless, Host interface: PC Card. Maximum data transfer rate: 270 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PC Card
Network
Maximum data transfer rate *
270 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
System requirements
Compatible operating systems
Microsoft Windows Vista, XP, 2000 SP4
Minimum processor
Intel Pentium 300 MHz
Weight & dimensions
Width
4.72" (120 mm)
Depth
5.04" (128 mm)
Height
1.06" (27 mm)
Weight
1.9 oz (54 g)
Other features
Compliance industry standards
IEEE802.11n draft specification, IEEE 802.11b, IEE802.11g
Dimensions (WxDxH)
4.72 x 5.04 x 1.06" (120 x 128 x 27 mm)
Security features
- WiFi protected Access (WPA2- PSK, WPA- PSK); - Wired Equivalent Privacy (WEP) 64- bit, 128-bit encryption for IEEE 802.11b and IEEE802.11g;
Country Distributor
United Kingdom 1 distributor(s)