LG logo

LG 52x Combo Drive Ivory Bulk optical disc drive Internal

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73550
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2 years
Long product name LG 52x Combo Drive Ivory Bulk optical disc drive Internal:

52x CD Rewriter

LG 52x Combo Drive Ivory Bulk optical disc drive Internal:

Features:
-Write CD-R 52x, CD-RW 32x, Read CD-Rom 52x
-Access time CD:160msec
-Buffer Size 2MB
-Interface type E-IDE / ATAPI
-Data Transfer Rate CD : 7,800 Kbytes /s (52X CAV)
-Writing Method: Disc at Once, Session at once, Track at once, Variable packet, Fixed packet, and Multi-Session

Short summary description LG 52x Combo Drive Ivory Bulk optical disc drive Internal:

LG 52x Combo Drive Ivory Bulk, Ivory, EIDE/ATA, 2 MB, 52x, 32x, 52x

Long summary description LG 52x Combo Drive Ivory Bulk optical disc drive Internal:

LG 52x Combo Drive Ivory Bulk. Product color: Ivory. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 52x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. Access time: 160 ms

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.