location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MI-5500X mouse Bluetooth Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI-5500X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14182
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust MI-5500X mouse Bluetooth Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Black
  • - Bluetooth
  • - Buttons quantity: 5
  • - AA Nickel-Metal Hydride (NiMH)
Guarantee: 2 years
Long product name Trust MI-5500X mouse Bluetooth Optical 800 DPI :
The short editorial description of Trust MI-5500X mouse Bluetooth Optical 800 DPI

Bluetooth Optical Mouse MI-5500X
More>>>
Trust MI-5500X mouse Bluetooth Optical 800 DPI:
The official marketing text of Trust MI-5500X mouse Bluetooth Optical 800 DPI as supplied by the manufacturer

Ergonomically shaped 5 button optical mouse with Bluetooth ® wireless technology
Class II Bluetooth ® wireless technology for transmission range of up to 10 metres without interference from other wireless devices
Including cradle for storing and recharging the mouse, even when the PC is turned off
With Bluetooth wireless hub that upgrades your PC with Bluetooth technology; ready for future expansions
High quality advanced optical sensor providing motion control with high precision (800 DPI)
Optimized design with rubber top layer for comfortable grip
Item number: 14182

Short summary description Trust MI-5500X mouse Bluetooth Optical 800 DPI:
This short summary of the Trust MI-5500X mouse Bluetooth Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MI-5500X, Optical, Bluetooth, 800 DPI, Black

Long summary description Trust MI-5500X mouse Bluetooth Optical 800 DPI:
This is an auto-generated long summary of Trust MI-5500X mouse Bluetooth Optical 800 DPI based on the first three specs of the first five spec groups.

Trust MI-5500X. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 5. Product color: Black

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
5
Design
Product color *
Black
Power
Battery type
AA
Battery technology
Nickel-Metal Hydride (NiMH)
System requirements
Minimum processor
Pentium
Minimum storage drive space
100 MB
Minimum RAM
128 MB
Other features
Compatible operating systems
Win 98, ME, 2000, XP
Mouse dimensions (WxDxH)
2.64 x 1.61 x 5.08" (67 x 41 x 129 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:49:15
Uk has collected 3 expert reviews for Trust MI-5500X mouse Bluetooth Optical 800 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 02:49:15
Bluetooth mice dont suffer from the interference problems of RF wireless mice. However, it is rare to find a PC or notebook with Bluetooth built in. Trust gets around this by bundling a USB dongle with the MI-5500X. Installation is simple with Wind...
60%
pcadvisor.co.uk
Updated:
2016-11-15 02:49:15
Its been a long and mostly rocky road for Bluetooth. What should have been a simple and inexpensive wireless communication standard hasnt been universally accepted as the de facto wire replacement. One particular area in which Bluetooth would appe...
Bottom line If you want to break away from your touchpad while on the move, but not add significantly to your luggage, Trusts Mini Mouse is the perfect companion. Its stylish, affordable and couldnt be simpler to use. Perfect if you have Bluetooth already buil...
80%
Brand Image Article code product Stock Price from
Trust Wireless Optical Tilt MI-4520T mouse RF Wireless 800 DPI Trust Wireless Optical Tilt MI-4520T mouse RF Wireless 800 DPI
(show image)
14646 Wireless Optical Tilt Mouse MI-4520T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI
(show image)
14180 Wireless Optical Mouse MI-4500X 0.00
(excl. VAT)
0 (incl. VAT)