location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mini Mouse MI-4800p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14520
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - RF Wireless
  • - Buttons quantity: 3
  • - AAA Nickel-Metal Hydride (NiMH)
Guarantee: All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI :
The short editorial description of Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI

Wireless Optical Mini Mouse MI-4800p
More>>>
Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI:
The official marketing text of Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI as supplied by the manufacturer

Compact 3 button wireless optical mouse with up to 7 m wireless range and mini USB receiver that can be stored inside the mouse
2.4 GHz wireless frequency and 8-channels for interference-free operation by a maximum of 8 users within range
Separate USB cable included to recharge the 2 Ni-MH batteries (AAA)
High resolution optical sensor for precise movement of cursor
With dimpled top covers for enhanced grip and symmetrical design (can be used by right and left handed users)
Item number: 14520

Short summary description Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI:
This short summary of the Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Optical Mini Mouse MI-4800p, Optical, RF Wireless, 800 DPI

Long summary description Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Trust Wireless Optical Mini Mouse MI-4800p. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
3
Certification
CE declaration of conformity
Power
Battery type
AAA
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Other features
Special features
Battery low indicator, Dimpled top covers for enhanced grip, Suitable for right and left handed users, Fully Windows Plug & Play, 2.4 GHz wireless frequency and 8-channels for interference-free operation by a maximum of 8 users within range.
Compatible operating systems
Windows 98SE, ME, 2000, 2003, XP, XP / 64
Mouse dimensions (WxDxH)
2.44 x 3.74 x 1.38" (62 x 95 x 35 mm)
Brand Image Article code product Stock Price from
Trust MI-3500X mouse RF Wireless Optical 400 DPI Trust MI-3500X mouse RF Wireless Optical 400 DPI
(show image)
14179 MI-3500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Mini MI-4530p mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4530p mouse RF Wireless 800 DPI
(show image)
14511 Wireless Optical Mini Mouse MI-4530p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI
(show image)
14185 Wireless Optical Mini Mouse MI-4550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI
(show image)
14180 Wireless Optical Mouse MI-4500X 0.00
(excl. VAT)
0 (incl. VAT)