location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAB-P 200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAB-P 200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136674742
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Analog & digital DAB, DAB+, FM, PLL Black, White
  • - Player CD, CD-R, CD-RW Cassette deck
  • - 3 W
  • - LCD Built-in display
  • - MP3 playback
  • - Headphone out AUX in
  • - Power source: AC/Battery
More>>>
Short summary description Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback:
This short summary of the Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

Dual DAB-P 200, Analog & digital, DAB, DAB+, FM, PLL, 87.5 - 108 MHz, Player, CD, CD-R, CD-RW, Random, Repeat

Long summary description Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback:
This is an auto-generated long summary of Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback based on the first three specs of the first five spec groups.

Dual DAB-P 200. Tuner type: Analog & digital, Supported radio bands: DAB, DAB+, FM, PLL, FM band range: 87.5 - 108 MHz. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Random, Repeat. RMS rated power: 3 W. Display type: LCD, Backlight color: Blue. Product color: Black, White, Control type: Buttons, Volume control: Touch

Brand Image Article code product Stock Price from
Dual

Dual P 60 BT Digital 4 W UKW White MP3 playback
(show image)
75152 P 60 BT 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual P 60 BT Digital 4 W UKW Blue MP3 playback
(show image)
75176 P 60 BT 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual P 60 BT Digital 4 W UKW Black MP3 playback
(show image)
75145 P 60 BT 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual P 60 BT Digital 4 W UKW Red MP3 playback
(show image)
75169 P 60 BT 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 1 CD portable stereo system 1.5 W AM, FM, MW, UKW Wood
(show image)
NR 1 CD NR 1 CD 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual P 390 2 W FM, MW Silver, White MP3 playback
(show image)
P 390 WS P 390 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual P 390 Analog 1.6 W AM, FM, MW Black MP3 playback
(show image)
P 390 SCHWARZ P 390 0.00
(excl. VAT)
0 (incl. VAT)