location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com PSU AC 300W f Switch 4005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSU AC 300W f Switch 4005
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C16822-ME
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3com PSU AC 300W f Switch 4005 :
The short editorial description of 3com PSU AC 300W f Switch 4005

Switch 4005 300 Watt Power supply. TEST: BOLD BOLD bold
More>>>
Short summary description 3com PSU AC 300W f Switch 4005:
This short summary of the 3com PSU AC 300W f Switch 4005 data-sheet is auto-generated and uses the product title and the first six key specs.

3com PSU AC 300W f Switch 4005, 0.1 Gbit/s, 300 W, 17.5 x 18.5 x 9.02" (445 x 470 x 229 mm), Embedded Web server; 3Com Network Supervisor

Long summary description 3com PSU AC 300W f Switch 4005:
This is an auto-generated long summary of 3com PSU AC 300W f Switch 4005 based on the first three specs of the first five spec groups.

3com PSU AC 300W f Switch 4005. Basic switching RJ-45 Ethernet ports quantity: 24

Country Distributor
United Kingdom 1 distributor(s)