location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-T104
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-T104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766630573 show
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:06:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal
  • - 9.6 Kbit/s
  • - Copy function
  • - Maximum standard media size: A4
Guarantee: 1 year on-site
Long product name Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4 :
The short editorial description of Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4

FAX-T104 - 9.6Kbit/s, ECM, A4, 160W, 2.7kg
More>>>
Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4:
The official marketing text of Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4 as supplied by the manufacturer

Entry level plain paper fax machine
The FAX-T104 combines sharpness and quality with a host of fax management features making it the ideal device for small office and home communication needs. Stylish and compact with intergrated telephone handset, it also doubles as a plain paper copier.

Key features:
- 9,600bps modem.
- 4 one-touch speed dials.
- 100 speed dials.
- Up to 10 sheet automatic document feeder.
- Up to 30 sheet paper capacity.
- Up to 25 pages transmit/receive memory.

Short summary description Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4:
This short summary of the Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-T104, Thermal, 9.6 Kbit/s, MH, 104 locations, 99 copies, A4

Long summary description Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4:
This is an auto-generated long summary of Brother FAX-T104 fax machine Thermal 9.6 Kbit/s A4 based on the first three specs of the first five spec groups.

Brother FAX-T104. Print technology: Thermal, Modem speed: 9.6 Kbit/s, Fax coding methods: MH. Maximum number of copies: 99 copies. Maximum standard media size: A4. Standard input capacity: 30 sheets, Auto document feeder (ADF) input capacity: 10 sheets. Fax memory: 25 pages

Fax
Print technology *
Thermal
Color faxing *
No
Modem speed *
9.6 Kbit/s
Error Correction Mode (ECM)
Yes
Fax coding methods
MH
Fax broadcasting
104 locations
Fax speed dialing (max numbers)
100
Auto-redialing
Yes
Copying
Copy function *
Yes
Maximum number of copies
99 copies
Grayscale levels
64
Paper handling
Maximum standard media size *
A4
Input & output capacity
Standard input capacity
30 sheets
Auto document feeder (ADF) input capacity
10 sheets
Memory
Fax memory
25 pages
Weight & dimensions
Dimensions (WxDxH)
15 x 10.7 x 7.52" (380 x 271 x 191 mm)
Weight
5.95 lbs (2.7 kg)
Power
Power consumption (typical)
160 W
Printing
Maximum print size
210 x 297 mm
Scanning
Image scaling/enlargement range
50-150%
Brand Image Article code product Stock Price from
Brother FAX-2845 fax machine Laser 33.6 Kbit/s 300 x 600 DPI A4 Black, White Brother FAX-2845 fax machine Laser 33.6 Kbit/s 300 x 600 DPI A4 Black, White
(show image)
FAX-2845 FAX-2845 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)