location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar CT12 Power supply conditioner. DIN sockets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66312
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Guarantee: 1-year warranty.
Standard exchange of the product if it proves to be defective.
Long product name Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000 :
The short editorial description of Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000

A quality power supply for protecting sensitive equipment, 1250VA/1000W output power, total electrical isolation, continuous voltage regulation
More>>>
Short summary description Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000:
This short summary of the Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000 data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar CT12 Power supply conditioner. DIN sockets, 1250VA / 1000, IEC 950/EN 60 950/EN 50 091 - 1, EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5, 55.1 lbs (25 kg), 6.77 x 15.7 x 9.96" (172 x 400 x 253 mm), EN 50 091 - 2 & 50 022/11 - B

Long summary description Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000:
This is an auto-generated long summary of Eaton Pulsar CT12 Power supply conditioner. DIN sockets power supply unit 1250VA / 1000 based on the first three specs of the first five spec groups.

Eaton Pulsar CT12 Power supply conditioner. DIN sockets. Total power: 1250VA / 1000. Safety: IEC 950/EN 60 950/EN 50 091 - 1, Compatible products: EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5. Weight: 55.1 lbs (25 kg). Dimensions (WxDxH): 6.77 x 15.7 x 9.96" (172 x 400 x 253 mm), Electromagnetic compatibility: EN 50 091 - 2 & 50 022/11 - B

Brand Image Article code product Stock Price from
Eaton

Eaton Pulsar CT6 Power supply conditioner. DIN sockets power supply unit 625VA / 500
(show image)
66302 Pulsar CT6 Power supply conditioner. DIN sockets 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CT3 Power supply conditioner. DIN sockets power supply unit 315VA / 250
(show image)
66292 Pulsar CT3 Power supply conditioner. DIN sockets 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CT3 Power supply conditioner. USE sockets power supply unit 315VA / 250
(show image)
66291 Pulsar CT3 Power supply conditioner. USE sockets 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CT12 Power supply conditioner. USE sockets power supply unit 1250VA / 1000
(show image)
66311 Pulsar CT12 Power supply conditioner. USE sockets 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CT30 Power supply conditioner. power supply unit 3000VA / 2400
(show image)
66315 Pulsar CT30 Power supply conditioner. 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CT6 Power supply conditioner. USE sockets power supply unit 625VA / 500
(show image)
66301 Pulsar CT6 Power supply conditioner. USE sockets 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar CT50 Power supply conditioner. power supply unit 5000VA / 4000
(show image)
66318 Pulsar CT50 Power supply conditioner. 0.00
(excl. VAT)
0 (incl. VAT)