location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 200 Mobile Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 200 Mobile Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ993AB1H
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet 200 Mobile Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 10 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
Long product name HP Officejet 200 Mobile Printer :
The short editorial description of HP Officejet 200 Mobile Printer

HP OfficeJet 200 Mobile Printer
More>>>
HP Officejet 200 Mobile Printer:
The official marketing text of HP Officejet 200 Mobile Printer as supplied by the manufacturer

On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Unleash your printing
Print wirelessly from your mobile device without a Wi-Fi code or password.

Short summary description HP Officejet 200 Mobile Printer:
This short summary of the HP Officejet 200 Mobile Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 200 Mobile Printer, Color, 4800 x 1200 DPI, 2, A4, 500 pages per month, 10 ppm

Long summary description HP Officejet 200 Mobile Printer:
This is an auto-generated long summary of HP Officejet 200 Mobile Printer based on the first three specs of the first five spec groups.

HP Officejet 200 Mobile Printer. Color, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Wi-Fi. Product color: Black

Features
Duplex printing *
No
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
19 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Time to first page (black, normal)
12 s
Time to first page (color, normal)
14 s
Input & output capacity
Total input capacity *
50 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
USB port *
Yes
PictBridge
No
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Memory type
DDR3
Card reader integrated
No
Built-in processor
Yes
Processor frequency
525 MHz
Design
Market positioning *
Home & office
Product color *
Black
Built-in display *
Yes
Display diagonal
2"
Power
Power consumption (printing) *
15 W
Power consumption (off)
0.17 W
Power consumption (standby)
3.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
15 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.3" (364 mm)
Depth
7.32" (186 mm)
Height
2.72" (69 mm)
Weight
4.63 lbs (2.1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:10:06
Uk has collected 7 expert reviews for HP Officejet 200 Mobile Printer and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcmag.com
Updated:
2017-05-01 05:10:05
In the world of mobile printers, only an inkjet can provide high-quality color output and print on standard, letter-size paper. If those are abilities you need, then the HP OfficeJet 200 Mobile Printer ($279.99) is an excellent option. The company's lates...
Good Portable, Wi-Fi, Wi-Fi Direct, and USB connectivity, Rechargeable battery, 50-sheet input tray, Output quality better than many desktop inkjets, High claimed page yields for print cartridges, Prints from USB thumb drives, Lighter than its predecessor, Fas...
Bad Lacks a USB cable, Heavier than some other mobile inkjets...
Bottom line The HP OfficeJet 200 Mobile Printer is a speedy portable inkjet that offers high-quality output and a wide range of connection choices to businesspeople who need to print while on the road...
80%
geardiary.com
Updated:
2017-05-01 05:10:06
Your computer is now thin, powerful, and gets great battery life. Your tablet is even thinner, often just as powerful, and gets even better battery life. Your workflow is truly mobile. And yet, if you want to print a document, you need to go into the offi...
Good Small in size, big in power, Works on AC and battery, Good battery life, Fast, Flexible printing on a variety of paper and envelopes, Requires only two ink sources, Prints in Black and White and Color...
Bad From my experience thus far… not a thing...
0%
computershopper.com
Updated:
2017-05-01 05:10:06
It's been quite some time since HP has upgraded its long-standing Officejet Mobile printer. Let's just say, the previous model was new when the Apple iPhone 4 and 4S were new.We looked at the Officejet 100 Mobile Printer back in 2011, and the Officejet 15...
Good Good print quality, considering its size, Easy to set up and use, Strong mobile features, Rechargeable, swappable battery, Fast charging when powered down, Charges via AC outlet or USB...
Bad So-so print speeds, High cost per page, Two-tank ink delivery...
Bottom line HP's long-overdue upgrade to the Officejet Mobile churns sharp documents and photos at respectable speeds. The ink is pricey, but this is still today's overall best mobile inkjet. Read More…...
80%
consumersearch.com
Updated:
2017-07-28 01:49:00
Expert reviews...
Good High-quality text, graphics and photos, Lightweight and portable, Includes a swappable, rechargeable battery, Lots of convenient ways to connect...
Bad Pricey ink, like all mobile printers, Slower than a desktop printer...
Bottom line If you need to print on the go, experts recommend the HP OfficeJet 200 Mobile. It's small (shirt-box-sized, when closed), lightweight (under 5 pounds) and prints text and photos up to 8.5 by 11 inches better than most full-size inkjet printers...
0%
techaeris.com
Updated:
2017-09-24 03:32:47
While some of us sit in an office all day and have access to a wired (or wireless) printer, there are others whose office is pretty mobile. Our HP OfficeJet 200 Mobile Printer review takes a look at an upcoming mobile printer that lets users print virtual...
Good Print quality, wireless printing, battery powered...
Bad It's definitely heavy, price may turn some off. Inkjet cartridge replacements can be expensive...
Bottom line If you're someone who finds themselves frequently needing to print while out on remote business meetings, conventions, trade shows, or in other situations, the HP OfficeJet 200 Mobile Printer is definitely something you should check out.HP OfficeJet 200 M...
46%
gadgetreview.com
Updated:
2020-06-23 23:39:31
As we printed, we eliminated the ones that weren't up to snuff and settled on the top 10 printers for Chromebooks in 2019, with the winner being the HP OfficeJet 200 Mobile. This printer made our #1 spot, not only for its performance, but also its extreme...
0%