location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec 120mm Red LED Fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120mm Red LED Fan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-77097-2 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Antec 120mm Red LED Fan :
The short editorial description of Antec 120mm Red LED Fan

Antec 120mm Red LED Fan
More>>>
Short summary description Antec 120mm Red LED Fan:
This short summary of the Antec 120mm Red LED Fan data-sheet is auto-generated and uses the product title and the first six key specs.

Antec 120mm Red LED Fan, Fan, 29.8 dB

Long summary description Antec 120mm Red LED Fan:
This is an auto-generated long summary of Antec 120mm Red LED Fan based on the first three specs of the first five spec groups.

Antec 120mm Red LED Fan. Type: Fan, Noise level (high speed): 29.8 dB

Brand Image Article code product Stock Price from
Antec

Antec 120mm Blue LED Fan
(show image)
120MM BLUE LED FAN 120mm Blue LED Fan 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec 120mm Trilight LED Fan
(show image)
120MM TRILIGHT LED FAN 120mm Trilight LED Fan 0.00
(excl. VAT)
0 (incl. VAT)