Canon logo

Canon PowerShot SD1200 IS 1/2.3" Compact camera 10.3 MP CCD 3648 x 2736 pixels Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59562
Info modified on:
21 Oct 2022, 10:32:10
Long product name Canon PowerShot SD1200 IS 1/2.3" Compact camera 10.3 MP CCD 3648 x 2736 pixels Pink:

PowerShot SD1200 IS, 10.0 megapixel, 1/2.3" CCD, Zoom 3x Optical/4x Digita, LCD 2.5" TFT

Canon PowerShot SD1200 IS 1/2.3" Compact camera 10.3 MP CCD 3648 x 2736 pixels Pink:

PowerShot SD1200 IS Pink
10.0 Megapixel Resolution
With the PowerShot SD1200 IS Digital ELPH, dramatic, personal pictures have never been easier to shoot and share. This 10.0-megapixel camera lets you create impressive, large photos of family and friends you'll be proud display. The high-resolution images taken by the SD1200 IS Digital ELPH can be enlarged up to 13" x 19".

Optical Image Stabilizer
The PowerShot SD1200 IS Digital ELPH is equipped with Canon's acclaimed Optical Image Stabilizer Technology that automatically detects and corrects camera shake - one of the leading causes of fuzzy or blurred shots. Even when zoomed in, you can get the steady, crisp, brilliant images you'll be proud to shoot and share. And Canon's Optical Image Stabilizer Technology is so convenient to use. It functions perfectly with or without a flash.

Large, crisp 2.5-inch PureColor LCD
The PowerShot SD1200 IS Digital ELPH gives you a large 2.5-inch LCD screen for excellent control when framing your shots. Canon's PureColor LCD II offers spectacular color, resolution and contrast even when viewed at an angle. The screen is highly durable and easy to see in any light with a scratch-resistant, anti-reflective coating. It also features Night Display for easy viewing in low light - a perfect feature for gathering friends and family around to see your images.

Smart AUTO
Smart AUTO intelligently selects the proper settings for the camera based on 18 predefined shooting situations. Just set the Canon PowerShot SD1200 IS Digital ELPH to Smart AUTO and you're ready for maximum enjoyment from your picture-taking every time. It's a relaxing and satisfying way to shoot because you can completely concentrate on your subject knowing that the camera has the technical details covered. Advanced Canon technology intelligently analyzes your situation and shooting conditions. Then it automatically selects an appropriate setting from 18 specially defined settings. So whether you're photographing flowers, a captivating sunset, or your friends at the park, you can be confident that you're getting dramatic, memorable images.

DIGIC 4 Image Processor
Canon's most advanced image processor, DIGIC 4, delivers evolved Face Detection Technology that keeps every face in every photo looking its very best. The technology finds and tracks the faces of moving subjects until you're ready to shoot, then delivers perfect focus. In addition, exposure, flash and white balance are compensated, so that faces exhibit natural skin tones and backgrounds are properly exposed.

Short summary description Canon PowerShot SD1200 IS 1/2.3" Compact camera 10.3 MP CCD 3648 x 2736 pixels Pink:

Canon PowerShot SD1200 IS, 10.3 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Pink

Long summary description Canon PowerShot SD1200 IS 1/2.3" Compact camera 10.3 MP CCD 3648 x 2736 pixels Pink:

Canon PowerShot SD1200 IS. Camera type: Compact camera, Megapixel: 10.3 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Viewfinder type: Optical. PictBridge. Weight: 4.23 oz (120 g). Product color: Pink

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.