location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KC550 Mobile Phone 2.4" 3.88 oz (110 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC550 Mobile Phone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KC550
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KC550 Mobile Phone 2.4" 3.88 oz (110 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP
  • - Wi-Fi Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
Long product name LG KC550 Mobile Phone 2.4" 3.88 oz (110 g) :
The short editorial description of LG KC550 Mobile Phone 2.4" 3.88 oz (110 g)

KC550 Mobile Phone, GSM 900/1800/1900, 240x320 TFT QVGA, A-GPS, Bluetooth
More>>>
LG KC550 Mobile Phone 2.4" 3.88 oz (110 g):
The official marketing text of LG KC550 Mobile Phone 2.4" 3.88 oz (110 g) as supplied by the manufacturer

Mobile Phone with 2.4" LCD, 5 MP Camera, Dedicated Camera Keys, LED Flash, and Music Player
With a built-in 5 MP camera and dedicated keys, the KC550 camera phone is always ready to shoot. Just slide open the lens cover, and features like image stabiliser and photo gallery light up for perfect photos in all settings. The KC550 mobile phone is packed with other fun features too, like motion sensor games, an MP3 player, Google? search, and email.

Large Display
Enjoy a crystal-clear view on a wide 2.4" LCD screen.

5 Megapixel Camera with Schneider -Kreuznach-Certified Lens
Enjoy ultra high-resolution mobile phone pictures and advanced digital camera functions, including image stabilisation and ISO800 for great pictures in low light.

M-Toy (Games)
LG M-Toy games aren't like the one-dimensional games on other mobile phones. M-Toy uses built-in motion sensors that respond to your hand movements for a unique kind of mobile entertainment that never gets old. Turn, flip, and shift the handset to play great games like fishing and darts, and enjoy advanced sights, sounds, and movement.

Auto-Rotating Display
Auto-rotation is another smart mobile feature from LG. When you rotate your mobile device sideways-in camera- or messaging-mode-motion sensors automatically respond for enhanced functionality. In camera mode, you'll enjoy a wide landscape view and panoramic pictures. In messaging mode, you'll enjoy an on-screen QWERTY keyboard that makes it easier than ever to text message.

D1 Video Recording and Playback
Advanced video settings let you record and watch videos in high-resolution on your mobile phone.

Google Package
Take Google with you on-the-go. With an LG Google phone you can search the Web, email, blog, upload photos and videos, and more.

Short summary description LG KC550 Mobile Phone 2.4" 3.88 oz (110 g):
This short summary of the LG KC550 Mobile Phone 2.4" 3.88 oz (110 g) data-sheet is auto-generated and uses the product title and the first six key specs.

LG KC550 Mobile Phone, Slider, 2.4", 240 x 320 pixels, 5 MP, Wi-Fi, Bluetooth

Long summary description LG KC550 Mobile Phone 2.4" 3.88 oz (110 g):
This is an auto-generated long summary of LG KC550 Mobile Phone 2.4" 3.88 oz (110 g) based on the first three specs of the first five spec groups.

LG KC550 Mobile Phone. Form factor: Slider. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. WAP, Wi-Fi. Bluetooth. FM radio. Standby time (2G): 450 h. Weight: 3.88 oz (110 g)

Display
Display diagonal *
2.4"
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
12 MB
Internal storage capacity
4 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
Edge, GPRS
WAP
Yes
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Audio formats supported
MP3
Power
Talk time (2G) *
6 h
Standby time (2G) *
450 h
Weight & dimensions
Weight *
3.88 oz (110 g)
Width
2.02" (51.4 mm)
Depth
0.587" (14.9 mm)
Height
3.81" (96.9 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Embedded games
1
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Keyboard layout
QWERTY
Other features
Networking type
GSM/EDGE
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:58:26
Uk has collected 23 expert reviews for LG KC550 Mobile Phone 6.1 cm (2.4") 110 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 19:58:25
If you are on a budget and looking for a 5-megapixel cameraphone this could be your ideal handset. The TV-out is a bonus but youll need to buy a cable to take advantage of it. LG - KC550 price Buy LG KC550 securely online at a bargain price £free (de...
0%
gadgetspeak.com
Updated:
2011-08-14 19:58:25
This phone certainly has a solid feel. It is 10x5x1.5 when closed and this increases by another 3.5cm when the screen is moved up to reveal the 12 key keypad. The phone weights 90grams. The screen on the KC550 is 4.9x3.8cm and is clear and easy to read...
75%
techradar.com
Updated:
2011-08-14 19:58:25
When it comes to cameraphones, 5 megapixels sounds like a lot, and usually, it is. They tend to be reserved for high-end, do-everything devices with high-end prices to match.But LG has taken the unusual step of putting a 5-megapixel camera into a phone...
Good Stylish looking design, 5 megapixel camera, Great music player and FM radio, Motion sensor for games and gallery, Better than average video capture...
Bad Cheap casing, No 3G or Wi-Fi, Quirky motion sensor accelerometer, No 3.5mm headphone jack, Pictures werent as good as expected...
70%
theregister.co.uk
Updated:
2011-08-14 19:58:25
Theres a large 2.4in screen surrounded by shiny black plastic and a chrome rim. On the back the 5-megapixel camera lens is hidden behind an extended cover which stretches for almost three quarters of the length of the handset – which has the dual eff...
Bottom line LG says the KC550 is its cheapest 5-megapixel cameraphone and even if it doesnt quite look it, it certainly feels it. But with corners cut on the build quality and functionality, with no 3G or Wi-Fi, no decent web browser and underpowered memory, it...
70%
3g.co.uk
Updated:
2011-08-14 19:58:25
It is a neat handset with a lot going for it, especially the price. There are plenty of under-specced handsets on the market at cheap rates, but to have an affordable five-megapixel model available is a big step forward. LG KC550 Review Review...
80%
pocket-lint.com
Updated:
2011-08-14 19:58:26
This is one of those handsets best described as nothing special but wont disappoint...
Good Camera, simple, easy to use...
Bad No 3G, accelerometer games basic...
Bottom line This is one of those handsets best described as nothing special but wont disappoint...
70%
stuff.tv
Updated:
2014-11-28 10:29:57
So, you’ve been eyeing those lavish 5MP camphones with their fancy dan extras like image stabilisation, but don’t want to pay their premium prices? LG sympathises – it’s KC550 is a camphone for these credit crunch days.What’s...
Good Proficient camera with stabiliser. Strong design. Motion sensor...
Bad No 3G. Tiny onboard memory. Non-standard headphones jack...
Bottom line It’s no mobile A-lister, but the KC550 offers style and a good camera for not much money...
80%
knowyourmobile.com
Updated:
2014-11-28 10:29:57
Our first impression of LGs KC550 was that it looked pretty cool - a sleek black slider with a big screen. Whats not to like?But our warm fuzzy feelings were dashed when we picked it up and found that it just doesnt feel like a quality phone. Its c...
Good 5 megapixel camera, FM radio, microSD memory card slot...
Bad Chunky shape, No 3G, LED flash, Quirky accelerometer...
Bottom line Classy-looking slider with a good camera but not much else...
70%
mobileburn.com
Updated:
2011-08-14 19:58:25
With all the 5 megapixel cameras on offer today it can be difficult to choose one to suit your needs. For those who require a decent camera, but dont want to fork out for unnecessary features, the LG KC550 could be the perfect choice. Touted as the c...
Good Good Camera, Bluetooth A2DP, stylish design...
Bad No 3G, poor web browser, triband only...
Bottom line The LG KC550 is a very respectable handset for the money. It features many of the same great functions as its Black Label brother, the LG Secret, but for a fraction of the price. The quality of the shots we got from the devices camera were better t...
95%
trustedreviews.com
Updated:
2011-08-14 19:58:25
It wasn't that long ago when phones with 5-megapixel cameras were non-existent. Things have changed, though, and 5-megapixel phones are not what you'd call ubiquitous, but certainly widespread enough for you to be able to shop around. LG's tri-band KC550...
70%
phonearena.com
Updated:
2011-08-14 19:58:25
The cell phone market offers a variety of models, targeting the different consumer groups. Some people look for music centric devices, others are interested in such that have advanced Internet capabilities, cameras etc. In this review, we will discuss...
Good Very good detail level in daylight pictures, Plays and records videos in DVD resolution, Good balance between price and features, Good sound during a talk...
Bad Useless Internet browser, Not a global phone and no 3G support, The display is almost useless in direct sunlight, Average music sound quality, No TVout cable included in the package, Lag when navigating through the menus and opening applications...
Bottom line As a 5-megapixel cameraphone, LG KC550 performs worse than the best ones available on the market. However, the pictures are good for such a low price. Multimedia wise it has the advantage to reproduce videos in DVD resolution on a big screen via the TV...
80%
gsmarena.com
Updated:
2011-08-14 19:58:25
The LG KC550 is without a doubt a nice performer with balanced functionality. Its not an all-round multimedia device and its not meant to be one. The LG KC550 is a no-thrills, all-camera handset that does the job its made for and it does it well. T...
0%
mobilechoiceuk.com
Updated:
2011-08-14 19:58:25
A decent camera and a good phone available at a price that’s not to be sniffed at. Related links LG unveils the KS360 NEC to become LG Arena LG rumoured to be working on a new 8MP mobile phone LG VX9700 Dare mobile phone - more details revealed Others...
Good The KC550 is neat and great value, especially as it houses a five-megapixel camera...
Bad The build quality is basic and it lacks 3G.Look and Feel...
Bottom line A decent camera and a good phone available at a price that’s not to be sniffed at...
80%
stuff.tv
Updated:
2011-08-14 19:58:26
So, you’ve been eyeing those lavish 5MP camphones with their fancy dan extras like image stabilisation, but don’t want to pay their premium prices? LG sympathises – it’s KC550 is a camphone for these credit crunch days.What’s...
Good Proficient camera with stabiliser. Strong design. Motion sensor...
Bad No 3G. Tiny onboard memory. Non-standard headphones jack...
Bottom line It’s no mobile A-lister, but the KC550 offers style and a good camera for not much money...
80%
Brand Image Article code product Stock Price from
LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red LG BL20 mobile phone 2.4" 4.06 oz (115 g) Black, Red
(show image)
BL20 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 2.4" 4.06 oz (115 g) LG BL20 2.4" 4.06 oz (115 g)
(show image)
MBEF0135302 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 Vodafone 2.4" 4.06 oz (115 g) LG BL20 Vodafone 2.4" 4.06 oz (115 g)
(show image)
09903662 BL20 Vodafone 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 2.4" 4.06 oz (115 g) LG BL20 2.4" 4.06 oz (115 g)
(show image)
MG-LG-B300 BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 2.4" 4.06 oz (115 g) LG BL20 2.4" 4.06 oz (115 g)
(show image)
BL20ADEUDB BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 2.4" 4.06 oz (115 g) LG BL20 2.4" 4.06 oz (115 g)
(show image)
BL20.AESPBK BL20 0.00
(excl. VAT)
0 (incl. VAT)
LG BL20 2.4" 4.06 oz (115 g) LG BL20 2.4" 4.06 oz (115 g)
(show image)
00300279 BL20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)