location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m DB9 F/DB25 M Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81435 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120814351 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:14:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - DB25 Male
  • - DB9 Female
  • - Gray
Long product name C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m) :
The short editorial description of C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m)

2m DB9 F/DB25 M Cable
More>>>
C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m):
The official marketing text of C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m) as supplied by the manufacturer

Modem cables from Cables To Go allow you to place a modem anywhere in your work area for maximum efficiency and comfort. The modem cable design ensures long lasting data integrity, regardless of modem baud rates. For custom lengths or special handshaking configurations, just give us a call.

Short summary description C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m):
This short summary of the C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m DB9 F/DB25 M Cable, Gray, 78.7" (2 m), DB25, DB9, Male, Female

Long summary description C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m):
This is an auto-generated long summary of C2G 2m DB9 F/DB25 M Cable serial cable Gray 78.7" (2 m) based on the first three specs of the first five spec groups.

C2G 2m DB9 F/DB25 M Cable. Product color: Gray, Cable length: 78.7" (2 m), Connector 1: DB25

Features
Product color *
Gray
Cable length *
78.7" (2 m)
Connector 1 *
DB25
Connector 2 *
DB9
Features
Connector 1 gender
Male
Connector 2 gender
Female
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)