location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 3350B001 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBC-E6 Car Battery Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3350B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999627540
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 3350B001 power adapter/inverter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charge select EOS camera batteries in your car
  • - LED indicators you can view 50%, 75% and 100% of charging
  • - Designed to work with your car's 12v electricity supply
  • - Compatible with LP-E6 and LP-E6N batteries
Long product name Canon 3350B001 power adapter/inverter Black :
The short editorial description of Canon 3350B001 power adapter/inverter Black

CBC-E6 Car Battery Charger
More>>>
Canon 3350B001 power adapter/inverter Black:
The official marketing text of Canon 3350B001 power adapter/inverter Black as supplied by the manufacturer

Charge the battery for your compatible EOS camera with this lightweight car battery charger. Designed to work with your car's 12v electricity supply, you can keep shooting as you travel. Featuring useful LED indicators you can view 50%, 75% and 100% of charge to use as needed.

Short summary description Canon 3350B001 power adapter/inverter Black:
This short summary of the Canon 3350B001 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 3350B001, EOS 5D Mark II, Black

Long summary description Canon 3350B001 power adapter/inverter Black:
This is an auto-generated long summary of Canon 3350B001 power adapter/inverter Black based on the first three specs of the first five spec groups.

Canon 3350B001. Compatibility: EOS 5D Mark II. Product color: Black

Features
Compatibility
EOS 5D Mark II
Design
Product color *
Black
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)