location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m Velocity RCA audio cable 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m Velocity RCA Audio Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80213
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120802136 show
Category: Audio Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 399961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 3m Velocity RCA audio cable 118.1" (3 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - RCA Male
  • - RCA Male
  • - Black
Guarantee: Lifetime
Long product name C2G 3m Velocity RCA audio cable 118.1" (3 m) Black :
The short editorial description of C2G 3m Velocity RCA audio cable 118.1" (3 m) Black

3m Velocity RCA Audio Cable
More>>>
C2G 3m Velocity RCA audio cable 118.1" (3 m) Black:
The official marketing text of C2G 3m Velocity RCA audio cable 118.1" (3 m) Black as supplied by the manufacturer

Velocity™ RCA Audio Cables from Impact Acoustics offer excellent sound quality. twisted-pair oxygen-free copper wire and foamed PE dielectric are optimised for audio signal transmission. The low-loss 100% foil and spiral-wound oxygen-free copper shielding protects the delicate signals from electromagnetic interference (EMI) and radio frequency interference (RFI). Colour-coded moulded connectors and an ultra-flexible jacket allow for easy installation. 24k gold plated heavy-duty contacts ensure a lifetime of performance.

Short summary description C2G 3m Velocity RCA audio cable 118.1" (3 m) Black:
This short summary of the C2G 3m Velocity RCA audio cable 118.1" (3 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3m Velocity RCA Audio Cable, RCA, Male, RCA, Male, 118.1" (3 m), Black

Long summary description C2G 3m Velocity RCA audio cable 118.1" (3 m) Black:
This is an auto-generated long summary of C2G 3m Velocity RCA audio cable 118.1" (3 m) Black based on the first three specs of the first five spec groups.

C2G 3m Velocity RCA Audio Cable. Connector 1: RCA, Connector 1 gender: Male, Connector 2: RCA, Connector 2 gender: Male, Cable length: 118.1" (3 m), Product color: Black

Features
Cable length *
118.1" (3 m)
Connector 1 *
RCA
Connector 1 gender *
Male
Connector 2 *
RCA
Connector 2 gender *
Male
Features
Product color *
Black
Packaging data
Weight
6.81 oz (193 g)
Logistics data
Harmonized System (HS) code
85189000
Country Distributor
United Kingdom 2 distributor(s)