Viewsonic logo

Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88211
Info modified on:
21 Jan 2020, 15:05:29
Long product name Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768):

PJ1173

Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768):

- Emaintenance
Easy top and side access to lamp and filter covers saves time and money when replacing these spare parts.
- Enhanced security features
Next to the standard PIN lock and a robust security bar the PJ1173 comes with an intelligent position detector which will deter theft by locking the device upon change of its position.
- Optional lenses make installation flexible
Four easy-to-install bayonet lens options allow you to project in rooms at virtually any distance.
- Ultimate video source flexibility
Connect two computers simultaneously or add a video source for dynamic meetings. Add another monitor output to view the same projected image on another display or enjoy pure digital loss-free images by connecting via HDMI.
- Network control through RJ-45 and RS232
Manage and monitor the projector remotely and receive e-mail alerts of projector and lamp status.
- Superior 16-watt stereo sound
Four 4-watt speakers with SRS® WOW technology for panoramic 3D sound.
- The perfect image in any setting
Digital horizontal and vertical (auto) keystone correction, manual lens shift, and optical zoom ensure the perfect image in any room

Short summary description Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768):

Viewsonic PJ1173, 5200 ANSI lumens, LCD, XGA (1024x768), 1000:1, Lamp, 2000 h

Long summary description Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768):

Viewsonic PJ1173. Projector brightness: 5200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Certification: UL/C-UL, FCC B, GS, CB, CE, C-Tick, NOM, GOST, Hygienic, Ukraine, ROHS, WEEE. RMS rated power: 4 W

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.