location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5E Crossover Patch Cable Grey 1m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83281 show
Show alternative article codes used in the online market place
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:19:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - RJ-45
  • - RJ-45
  • - Gray
Long product name C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m) :
The short editorial description of C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m)

Cat5E Crossover Patch Cable Grey 1m
More>>>
C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m):
The official marketing text of C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m) as supplied by the manufacturer

With a Cables To Go Enhanced Cat5 350MHz Crossover Patch Cable and a network adapter, you can easily network two Windows-based computers in a Peer-to-Peer Networking configuration. In addition, this cable can be used for hub-to-hub, transceiver-to-transceiver or repeater-to-repeater ethernet connections. Cables To Go 350MHz crossover patch cables are available in a variety of colours to easily colour-code your network installation and are labelled as crossover for easy identification.

Short summary description C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m):
This short summary of the C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Cat5E Crossover Patch Cable Grey 1m, 39.4" (1 m), RJ-45, RJ-45, Gray

Long summary description C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m):
This is an auto-generated long summary of C2G Cat5E Crossover Patch Cable Grey 1m networking cable Gray 39.4" (1 m) based on the first three specs of the first five spec groups.

C2G Cat5E Crossover Patch Cable Grey 1m. Cable length: 39.4" (1 m), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Gray

Features
Product color *
Gray
Cable length *
39.4" (1 m)
Connector 1 *
RJ-45
Features
Connector 2 *
RJ-45
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)