location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark PRT Photopaper Premium Glossy photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRT LEXMARK Photopaper Premium Glossy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21G1732
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:28:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark PRT Photopaper Premium Glossy photo paper :
The short editorial description of Lexmark PRT Photopaper Premium Glossy photo paper

Premium Photo Paper (4"x6" - 20)
More>>>
Lexmark PRT Photopaper Premium Glossy photo paper:
The official marketing text of Lexmark PRT Photopaper Premium Glossy photo paper as supplied by the manufacturer

Lexmark's highest photo quality inkjet paper that's great for snapshots, internet images, and CD photos. Optimized for use with Lexmark inks with Lexmark inkjet printers and All-in-Ones.
Photo weight and high gloss: Looks and feels like a real photo, perfect for professional output.
High Color Gamut: excellent color reproduction.
Fade resistant Technology: Brillant, long-lasting photos with Evercolor*(TM) inks.
A one-sided photo paper: weight: 240gsm, thickness: 9.5 mil.

Short summary description Lexmark PRT Photopaper Premium Glossy photo paper:
This short summary of the Lexmark PRT Photopaper Premium Glossy photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark PRT Photopaper Premium Glossy, 8.47 oz (240 g), 4x6, 20 sheets

Long summary description Lexmark PRT Photopaper Premium Glossy photo paper:
This is an auto-generated long summary of Lexmark PRT Photopaper Premium Glossy photo paper based on the first three specs of the first five spec groups.

Lexmark PRT Photopaper Premium Glossy. Weight: 8.47 oz (240 g). Media size (1 slide): 4x6, Media sheets per package: 20 sheets

Weight & dimensions
Weight
8.47 oz (240 g)
Other features
Media size (1 slide)
4x6
Media sheets per package
20 sheets