location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S Series 6 Cell Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S Series 6 Cell Li-Ion Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0554
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:18:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad S Series 6 Cell Li-Ion Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
Long product name Lenovo IdeaPad S Series 6 Cell Li-Ion Battery :
The short editorial description of Lenovo IdeaPad S Series 6 Cell Li-Ion Battery

IdeaPad S Series 6 Cell Li-Ion Battery - Black (EMEA Retail Pack)
More>>>
Lenovo IdeaPad S Series 6 Cell Li-Ion Battery:
The official marketing text of Lenovo IdeaPad S Series 6 Cell Li-Ion Battery as supplied by the manufacturer

Stay unplugged longer with the IdeaPad S9e / S10e 6 cell Li-Ion Battery. This rechargeable Li-Ion battery can replace the original system battery or be used as a spare. Battery life (and recharge times) will vary based on many factors including screen brightness, applications, features, power management, battery conditioning and other customer preferences.

Features & Benefits:
- Lithium-Ion (Li-Ion) technology
- Six-cell, rechargeable system battery, 11.1 V dc, 4.8 Ah
- Standard system battery specifications
- Over-discharge protection

Short summary description Lenovo IdeaPad S Series 6 Cell Li-Ion Battery:
This short summary of the Lenovo IdeaPad S Series 6 Cell Li-Ion Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S Series 6 Cell Li-Ion Battery, Battery, Lenovo

Long summary description Lenovo IdeaPad S Series 6 Cell Li-Ion Battery:
This is an auto-generated long summary of Lenovo IdeaPad S Series 6 Cell Li-Ion Battery based on the first three specs of the first five spec groups.

Lenovo IdeaPad S Series 6 Cell Li-Ion Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
4800 mAh
Battery voltage
11.1 V
Number of battery cells
6
Other features
Compatible products
IdeaPad S Series
Brand Image Article code product Stock Price from
Lenovo IdeaPad S Series Battery Lenovo IdeaPad S Series Battery
(show image)
45K1748 IdeaPad S Series Battery 0.00
(excl. VAT)
0 (incl. VAT)