location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ATAG WV6055KM Canopy Hood (60 cm) Built-under White 560 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATAG Check ‘ATAG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WV6055KM Canopy Hood (60 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WV6055KM
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘ATAG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATAG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATAG WV6055KM Canopy Hood (60 cm) Built-under White 560 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-under 23.6" (600 mm) White
  • - 560 m³/h Ducted
  • - Number of filters: 2 Metal
  • - Number of speeds: 3 57 dB
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description ATAG WV6055KM Canopy Hood (60 cm) Built-under White 560 m³/h:
This short summary of the ATAG WV6055KM Canopy Hood (60 cm) Built-under White 560 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

ATAG WV6055KM Canopy Hood (60 cm), 560 m³/h, Ducted, 57 dB, Built-under, White, Rotary

Long summary description ATAG WV6055KM Canopy Hood (60 cm) Built-under White 560 m³/h:
This is an auto-generated long summary of ATAG WV6055KM Canopy Hood (60 cm) Built-under White 560 m³/h based on the first three specs of the first five spec groups.

ATAG WV6055KM Canopy Hood (60 cm). Maximum extraction power: 560 m³/h, Type of extraction: Ducted, Noise level: 57 dB. Type: Built-under, Product color: White, Control type: Rotary. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Power consumption (typical): 540 W

Brand Image Article code product Stock Price from
ATAG

ATAG WV9111LM Canopy Hood (90 cm) Built-under Silver 650 m³/h
(show image)
WV9111LM WV9111LM Canopy Hood (90 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WV6111LM Canopy Hood (60 cm) Built-under Silver 650 m³/h
(show image)
WV6111LM WV6111LM Canopy Hood (60 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WV6011AM Canopy Hood (60 cm) Built-under White 215 m³/h
(show image)
WV6055AM WV6011AM Canopy Hood (60 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WO6011BM Canopy Hood (60 cm) Semi built-in (pull out) White 400 m³/h
(show image)
WO6055BM WO6011BM Canopy Hood (60 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WU5011BM inbouw motorunit (52,5 cm) Built-in Silver 650 m³/h
(show image)
WU5011BM WU5011BM inbouw motorunit (52,5 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WV6011KM cooker hood Built-under Silver 540 m³/h
(show image)
WV6011KM WV6011KM 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WO6011CM Canopy Hood (60 cm) Semi built-in (pull out) Silver 400 m³/h
(show image)
WO6011CM WO6011CM Canopy Hood (60 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WV6011AM cooker hood Built-under Silver 215 m³/h
(show image)
WV6011AM WV6011AM 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WU7011BM inbouw motorunit (70 cm) Built-in Silver 650 m³/h
(show image)
WU7011BM WU7011BM inbouw motorunit (70 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WS9011PC schouwkap zonder motor Wall-mounted Silver
(show image)
WS9011PC WS9011PC schouwkap zonder motor 0.00
(excl. VAT)
0 (incl. VAT)