location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tucano Check ‘Tucano’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Brief/Sleeve Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WO-MB133-V
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Tucano’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tucano: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green :
The short editorial description of Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green

Laptop Brief/Sleeve Combo, MacBook, 13.3", green
More>>>
Short summary description Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green:
This short summary of the Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green data-sheet is auto-generated and uses the product title and the first six key specs.

Tucano Laptop Brief/Sleeve Combo, Sleeve case, 13.3"

Long summary description Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green:
This is an auto-generated long summary of Tucano Laptop Brief/Sleeve Combo 13.3" Sleeve case Green based on the first three specs of the first five spec groups.

Tucano Laptop Brief/Sleeve Combo. Case type: Sleeve case, Maximum screen size: 13.3"

Brand Image Article code product Stock Price from
Tucano

Tucano Work_out 13" Briefcase Blue
(show image)
WO-MB133-BS Work_out 0.00
(excl. VAT)
0 (incl. VAT)