location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset M580 T EPG Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M580 T EPG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-TDTM580
Category:
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gigaset M580 T EPG Black:
This short summary of the Gigaset M580 T EPG Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset M580 T EPG, MP3, Black, 4.63 lbs (2.1 kg), 16.6 x 1.72 x 10.2" (421 x 43.8 x 260 mm)

Long summary description Gigaset M580 T EPG Black:
This is an auto-generated long summary of Gigaset M580 T EPG Black based on the first three specs of the first five spec groups.

Gigaset M580 T EPG. Audio formats supported: MP3. Product color: Black. Weight: 4.63 lbs (2.1 kg). Dimensions (WxDxH): 16.6 x 1.72 x 10.2" (421 x 43.8 x 260 mm)

Brand Image Article code product Stock Price from
Gigaset

Gigaset M685 T PVR Black
(show image)
SET M685 PVR M685 T PVR 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset M270 T EPG Black, White
(show image)
S30853-H1080-D101 M270 T EPG 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset M280T EPG Black
(show image)
SI-TDTM280 01 M280T EPG 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset M390 T EPG Stainless steel
(show image)
S30853-S1133-D101 M390 T EPG 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset M280 T EPG Black
(show image)
S30853-S1087-D101 M280 T EPG 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset M190 T EPG Black
(show image)
S30853-S1132-D101 M190 T EPG 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset M170 T CX Silver, White
(show image)
S30853-H1084-D101 M170 T CX 0.00
(excl. VAT)
0 (incl. VAT)