location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS605-300PES network switch Unmanaged White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS605-300PES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS605-300PES show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR FS605-300PES network switch Unmanaged White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries
Long product name NETGEAR FS605-300PES network switch Unmanaged White :
The short editorial description of NETGEAR FS605-300PES network switch Unmanaged White

FS605-300PES, 5-Port 10/100 Fast Ethernet Switch
More>>>
NETGEAR FS605-300PES network switch Unmanaged White:
The official marketing text of NETGEAR FS605-300PES network switch Unmanaged White as supplied by the manufacturer

The FS600 Series delivers maximum performance to your home network

- Links up to 5 or 8 PCs or peripherals to your Ethernet network
- Connects network devices at 10 or 100 Mbps
- Plug-and-play installation delivers ease of use
- Silently runs without a fan

Features

- 5- or 8-port Fast Ethernet switch instantly expands your network
- Link up to 5 or 8 PC or Ethernet devices with a fast, auto-switching Ethernet connection
- Supports Windows and Macintosh platforms at speeds of up to 10 or 100 Mbps over Ethernet cables
- Every port automatically senses the right speed and full/half duplex mode
- AutoUplink technology adjusts for two major types of connection cables
- Embedded plug-and-play technology—simply turn it on and it works
- Sleek, compact design

Key Applications

- Multiple PCs connecting to the Internet
- Multiple applications running simultaneously—downloads, voice, music, VoIP
- Multiplayer gaming over the home network
- Multimedia/video streaming within the home
- Networked or shared storage/large file sharing

Short summary description NETGEAR FS605-300PES network switch Unmanaged White:
This short summary of the NETGEAR FS605-300PES network switch Unmanaged White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS605-300PES, Unmanaged, Full duplex

Long summary description NETGEAR FS605-300PES network switch Unmanaged White:
This is an auto-generated long summary of NETGEAR FS605-300PES network switch Unmanaged White based on the first three specs of the first five spec groups.

NETGEAR FS605-300PES. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Switching protocols
Ethernet, Fast Ethernet
Data link protocols
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Design
Stackable *
No
Product color
White
Performance
Compatible operating systems
Microsoft Windows, Mac OS, NetWare, Linux
Minimum system requirements
UTP Cat 3 (10 Mbps) Cat 5 (100 Mbps) Network card for each PC Network software
Power
Power consumption (typical)
7.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
6.77 oz (192 g)
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
5.79 x 3.81 x 1.12" (147 x 96.7 x 28.5 mm)
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
10 - 90%
Connectivity LEDs
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)