location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400CX-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40DLPLGD
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 40" 1366 x 768 pixels 450 cd/m²
  • - 8 ms
  • - Built-in speaker(s)
Long product name Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black :
The short editorial description of Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black

Imagine turning on your professional TV in the morning and never once worrying that the picture will be anything less than amazing the entire day.
More>>>
Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black:
The official marketing text of Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black as supplied by the manufacturer

The Samsung 400CX-2 40" LCD TV was designed for commercial applications requiring longer continuous operation. Offering Full HD support, a built-in digital TV tuner pulls in over-the-air HD content without additional equipment. Integrated speakers mean no external speakers to wire and mount. The high-gloss black finish gives a consumer feel, while a heavy-duty power supply and enhanced cooling improve reliability and service life. With the Samsung 400CX-2 40" professional LCD TV, its not hard to imagine. Stand sold separately.

Matrix video wall

Create impossible-to-ignore video walls up to 5 monitors wide by 5 monitors high. Natural mode correction compensates for the bezel, for distortion-free displays.

RS232C In-Out

RS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.

Work and play at the same time

PIP (Picture In Picture) / PBP (Picture By Picture) Multi tasking function allows user to enjoy an image from two different source at once.

Short summary description Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black:
This short summary of the Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 400CX-2, Digital signage flat panel, 40", 1366 x 768 pixels

Long summary description Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black:
This is an auto-generated long summary of Samsung 400CX-2 Digital signage flat panel 40" 450 cd/m² WXGA Black based on the first three specs of the first five spec groups.

Samsung 400CX-2. Product design: Digital signage flat panel. Display diagonal: 40", Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m², HD type: WXGA. Product color: Black

Display
Display diagonal *
40"
Display resolution *
1366 x 768 pixels
Display brightness *
450 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0181 x 0.0181" (0.461 x 0.461 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Composite video in
1
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Digital signage flat panel
Product color *
Black
Panel mounting interface
600 x 400 mm
Performance
TV tuner integrated
Yes
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
2 W
Computer system
Mac operating systems supported
Yes
Weight & dimensions
Width
38.2" (971 mm)
Depth
4.69" (119 mm)
Height
22.9" (582 mm)
Weight
43.2 lbs (19.6 kg)
Width (with stand)
38.2" (971 mm)
Depth (with stand)
12.2" (311 mm)
Height (with stand)
24.6" (624 mm)
Packaging data
Package weight
54.5 lbs (24.7 kg)
Certificates
Certification
TÜV GS, CE, ISO 13406/2
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
Display
LCD
Built-in camera
No
Plug and Play
Yes