location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W8960N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W8960N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364092412
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router White
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White :
The short editorial description of TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White

TD-W8960N, 300Mbps, ADSL2+, PPPoE, IEEE802.11b/g/n, Fast Ethernet
More>>>
TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White:
The official marketing text of TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White as supplied by the manufacturer

WHAT THIS PRODUCT DOES
300Mbps Wireless N ADSL2+ Modem Router TD-W8960N is a high performance modem router that provides a full rate of ADSL2+ standard with the superb reliability and a cost-effective solution for home and small business. It combines the function of a high-speed DSL modem, a 4-Port 10/100Mbps NAT router and a wireless N access point. With the TD-W8960N, you can easily create a secure wireless network and share a high-speed internet connection while access to shared files, music, photos, and printers with multiple computers.

One-Stop Solution
The TP-LINK TD-W8960N is an All-in-One device that combines the functions of a high speed DSL modem, a 4-Port 10/100Mbps NAT router and a wireless N access point. No need to buy a separate router and wireless access point, the TD-W8960N is designed to give you a one-stop solution to acquiring and sharing high speed internet access over a wired/wireless network. TD-W8960N allows you to completely get rid of cable clutter of multiple devices over the desktop while at the same time helps you save the cost of procurement and the cost of device running.

Access High-Speed Internet
Unlike a dial-up Internet service, a DSL Internet connection is always on so that you do not have to wait to access the web. Supporting the latest ADSL standard, the TD-W8960N provides higher performance (up to 24Mbps downstream and 3.5Mbps upstream) and longer reach from your Internet Service Provide (ISP) Digital Subscriber Line Access Multiplexer (DSLAM). This device also supports TR-069, which automatically updates the firmware and other setting when they become available from your ISP.

Incredible Wireless experience
With the TD-W8960N, you can create a wireless network which has an unrivalled wireless speed and coverage range. Adopting 11N’s technology, you can get your wireless network up to 15x the speed and 5x the range of conventional 11g products. Now you can share your high-speed DSL Internet connection, photos, video, and Network Attached Storage (NAS) and even the bandwidth consuming applications like HD video streaming wirelessly which can not be accommodated by 11g products with multiple users.

Quick Secure Setup – QSS
The TD-W8960N supports the latest wireless security features to help prevent unauthorized access and protect the wireless connection. Compatible with Wi-Fi Protected Setup (WPS), the TP-LINK TD-W8960N features Quick Security Setup that allows you to almost instantly automatically setup a WPA2 secure connection simply by pressing the “QSS” button on the modem router automatically or entering the PIN Code in the net card. Not only is this faster than normal security setups but more convenient in that you don’t need to remember a password anymore.

IPSec VPN
Having the function of IPSec VPN, TD-W8960N allows you securely access the company’s central network through the Internet when you are off-site or travelling. VPN (Virtual Private Network) function can create encrypted tunnels between the company’s network and the remote users. These tunnels use virtual connections instead of the dedicated, real-world connection such as leased line. Having the IPSec VPN function, the TD-W8960N is no longer just a wireless ADSL modem router, it can also works as a VPN gateway, which supports up to 10 IPSec VPN tunnels simultaneously. As such, users can allow for complete data privacy for the access and exchange of user’s most sensitive data from home to corporate network or between remote branch offices safely.

Easy setup and use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection, wireless network settings and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

- High speed DSL modem, NAT router and wireless access point in one device provides one-stop networking solution
- Wireless N speed up to 300Mbps makes it ideal for bandwidth consuming or interruption sensitive applications like online gaming , VoIP and even the HD video streaming
- Support up to 10 IPSec VPN tunnels simultaneously
- QoS enables smooth VoIP/IPTV streaming and lag-free online gaming
- WPA/WPA2 encryptions provide your network with active defence against security threats
- SPI and NAT firewall protects end-user devices from potential attacks across the Internet
- Easy Setup Assistant provides quick & hassle free installation
- Supports IP address filtering, MAC address filtering and parental control ,DHCP, UPnP
- Port-mapping binds specific LAN ports and PVCs for differential services
- Annex M allows for doubling the upstream data rate to 3.5Mbps
- Auto-reconnect keeps you online indefinitely.

Short summary description TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White:
This short summary of the TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-W8960N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL, White, Tabletop router

Long summary description TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White:
This is an auto-generated long summary of TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White based on the first three specs of the first five spec groups.

TP-Link TD-W8960N. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product color: White

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11g, IEEE 802.11n, IEEE 802.1D, IEEE 802.3
Full duplex
Yes
VPN tunnels quantity
10
VPN support
IPSec/PPTP/L2TP
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
RJ-11 ports quantity
1
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Security
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product color
White
LED indicators
Yes
On/off switch
Yes
Product type *
Tabletop router
Antenna
Antenna design *
External
Antenna connector type
RP-SMA
Antenna gain level (max)
3 dBi
Antennas quantity
2
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Certification
FCC, RoHS
Power
Power consumption (typical)
8 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
7.87" (200 mm)
Depth
5.51" (140 mm)
Height
1.1" (28 mm)
Weight
26.1 oz (740 g)
Other features
WLAN data transfer rates supported
300 Mbit/s
Frequency range
2.4 - 2.4835 GHz
ATM features
UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:25
Uk has collected 5 expert reviews for TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcworld.co.nz
Updated:
2011-11-06 06:02:53
The quality of your internet connection depends on many factors including the distance from your house to the closest telephone exchange or roadside cabinet and the number of customers subscribed to that exchange or cabinet. Then there is the type of...
80%
pcworld.co.nz
Updated:
2016-12-30 00:53:44
NameADSL2+ modem router: TP-Link TD-W8960NSummary:Good all-round wireless modem router delivering on performance, features and price.Rating:4/5RRP:$180Contact:anywarenz.co.nzThe quality of your internet connection depends on many factors including the dis...
0%
Brand Image Article code product Stock Price from
TP-Link TD-W8901G wireless router Fast Ethernet Black, White TP-Link TD-W8901G wireless router Fast Ethernet Black, White
(show image)
TD-W8901G TD-W8901G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)