Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Optical 400 DPI Blue
- - USB Type-A
- - Buttons quantity: 3
Long product name Sweex Optical Neon Blue USB + PS/2 mouse USB Type-A 400 DPI
:
Optical Mouse Neon Blue USB + PS/2
The short editorial description of Sweex Optical Neon Blue USB + PS/2 mouse USB Type-A 400 DPI
Optical Mouse Neon Blue USB + PS/2
More>>>
Short summary description Sweex Optical Neon Blue USB + PS/2 mouse USB Type-A 400 DPI:
This short summary of the Sweex Optical Neon Blue USB + PS/2 mouse USB Type-A 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Sweex Optical Mouse Neon Blue USB + PS/2, Optical, USB Type-A, 400 DPI, Blue
Long summary description Sweex Optical Neon Blue USB + PS/2 mouse USB Type-A 400 DPI:
This is an auto-generated long summary of Sweex Optical Neon Blue USB + PS/2 mouse USB Type-A 400 DPI based on the first three specs of the first five spec groups.
Sweex Optical Mouse Neon Blue USB + PS/2. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 400 DPI, Buttons quantity: 3. Product color: Blue