location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioDream Colour 256 MB FM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C040520100
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:27:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.256 GB
  • - OLED 1.8"
  • - Audio formats supported: MP3, WMA
  • - 70 dB Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Line-in
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) Number of batteries supported: 1
Long product name Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver :
The short editorial description of Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver

AudioDream Colour 256 MB FM
More>>>
Short summary description Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver:
This short summary of the Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell AudioDream Colour 256 MB FM, 0.256 GB, OLED, FM radio, 1.06 oz (30 g), Silver

Long summary description Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver:
This is an auto-generated long summary of Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver based on the first three specs of the first five spec groups.

Packard Bell AudioDream Colour 256 MB FM. Total storage capacity: 0.256 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 1.06 oz (30 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:17:35
Uk has collected 4 expert reviews for Packard Bell AudioDream Colour 256 MB FM 0.256 GB Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-01-03 16:17:35
Packard Bells entry into the overcrowded flash memory digital audio player market has some nifty additions, such as its photo-viewing feature. But it doesnt quite hit the mark. Its a bit limited and a little too expensive to pull in the punters...
Bottom line Its a good stab at standing out from the competition, and we dont doubt the Packard Bell name will sway Dixons shoppers. However, there are a lot of better built, more fully featured MP3 players out there for less money. Spencer Dalziel...
70%
T3.com
Updated:
2014-01-03 16:17:35
Again weve fallen for good looks only to have our hearts broken. We were suckered by the AudioDreams tapered design and chrome finish, and cooed over the colour screen. However, slimness means sacrifices - the headphone jack sticks out a mile becau...
60%
pocket-lint.com
Updated:
2014-01-03 16:17:35
A solid state player that thinks its a hard drive based one...
70%
Brand Image Article code product Stock Price from
Packard Bell

Packard Bell AudioDream 1GB Silver
(show image)
C040760000 AudioDream 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 512 MB FM 0.512 GB Black, White
(show image)
C040750000 AudioDream Colour 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 1 GB FM Black, White
(show image)
C040770000 AudioDream Colour 1 GB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream FM 512MB pink 0.512 GB
(show image)
C040720000 AudioDream FM 512MB pink 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream FM 512MB grey 0.512 GB Gray
(show image)
C040700000 AudioDream FM 512MB grey 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream FM 512MB red 0.512 GB
(show image)
C040690000 AudioDream FM 512MB red 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream FM 512MB green 0.512 GB
(show image)
C040680000 AudioDream FM 512MB green 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream FM 512MB blue 0.512 GB
(show image)
C040670000 AudioDream FM 512MB blue 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Audio Dream 1GB FM
(show image)
C040240000 Audio Dream 1GB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell PB AUDIO DREAM 512 COLOR DISPLAY FM-RADIO+RECORDING LI-ION + ADAP 0.512 GB
(show image)
C040220000 PB AUDIO DREAM 512 COLOR DISPLAY FM-RADIO+RECORDING LI-ION + ADAP 0.00
(excl. VAT)
0 (incl. VAT)