location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CF2USAT18E interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF2USAT18E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF2USAT18E
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name StarTech.com CF2USAT18E interface cards/adapter :
The short editorial description of StarTech.com CF2USAT18E interface cards/adapter

1.8in Micro SATA to Compact Flash Solid State Drive Enclosure Adapter
More>>>
StarTech.com CF2USAT18E interface cards/adapter:
The official marketing text of StarTech.com CF2USAT18E interface cards/adapter as supplied by the manufacturer

This Micro SATA to CompactFlash Enclosure Adapter offers a cost-effective do-it-yourself SSD solution; the adapter functions as a small form factor hard drive enclosure, allowing you to install a CompactFlash card into the enclosure for mounting in a computer in place of a 1.8in Micro SATA (uSATA) hard drive.

The adapter card lets you take advantage of the benefits that Solid State storage has to offer. With no moving parts, an SSD is the ideal addition to virtually any working environment, because it provides cooler and quieter storage than a conventional hard disk drive. Plus, Solid State drives are less susceptible to atmospheric hazards (e.g. dust particles, atmospheric changes etc.), ensuring seamless performance regardless of environmental factors.

A highly reliable storage solution, the Micro SATA to CompactFlash Enclosure Adapter is backed by StarTech.com's free lifetime technical support.

Short summary description StarTech.com CF2USAT18E interface cards/adapter:
This short summary of the StarTech.com CF2USAT18E interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CF2USAT18E, 1.23 oz (35 g), 9.88 oz (280 g), 2.17 x 2.95 x 1.18" (55 x 75 x 30 mm), 5V, 150mA, Compact Flash SSD

Long summary description StarTech.com CF2USAT18E interface cards/adapter:
This is an auto-generated long summary of StarTech.com CF2USAT18E interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com CF2USAT18E. Weight: 1.23 oz (35 g). Package weight: 9.88 oz (280 g). Dimensions (WxDxH): 2.17 x 2.95 x 1.18" (55 x 75 x 30 mm), Power requirements: 5V, 150mA, Interface: Compact Flash SSD

Weight & dimensions
Weight
1.23 oz (35 g)
Packaging data
Package weight
9.88 oz (280 g)
Other features
Dimensions (WxDxH)
2.17 x 2.95 x 1.18" (55 x 75 x 30 mm)
Power requirements
5V, 150mA
Interface
Compact Flash SSD
Country Distributor
United Kingdom 1 distributor(s)