location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5600 2.8" 3.39 oz (96 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5600HAA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2020 11:08:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung S5600 2.8" 3.39 oz (96 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Gray
  • - 2.8" 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.1+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 880 mAh
More>>>
Short summary description Samsung S5600 2.8" 3.39 oz (96 g) Gray:
This short summary of the Samsung S5600 2.8" 3.39 oz (96 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S5600, Bar, 2.8", 3.2 MP, Bluetooth, 880 mAh, Gray

Long summary description Samsung S5600 2.8" 3.39 oz (96 g) Gray:
This is an auto-generated long summary of Samsung S5600 2.8" 3.39 oz (96 g) Gray based on the first three specs of the first five spec groups.

Samsung S5600. Form factor: Bar. Display diagonal: 2.8", Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 350 h. Weight: 3.39 oz (96 g). Product color: Gray

Design
Product color *
Gray
Display
Display diagonal *
2.8"
Display resolution *
240 x 320 pixels
Display number of colors
16.78 million colors
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
70 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Front camera *
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS, wcdma
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Video
Video capture resolution (max)
320 x 240 pixels
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
880 mAh
Talk time (2G) *
6 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
3.39 oz (96 g)
Width
2.17" (55 mm)
Depth
0.508" (12.9 mm)
Height
4.06" (103 mm)
Technical details
Technical features
DNSe, RDS, RSS, uTrack
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/EDGE
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:51:14
Uk has collected 22 expert reviews for Samsung S5600 7.11 cm (2.8") 96 g Grey and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 22:51:14
Not everyone can afford a handset as expensive as the iPhone , HTC Hero or Palm Pre . Manufacturers like LG and Samsung are well aware of this and have created a range of much cheaper touchscreen mobiles, like the S5600, to fill this gap. The S5600 can be...
Bottom line The S5600 doesn't exactly break any new ground, but it does cover most of the bases nicely and at a reasonable price. As a result we think those looking for a simple, low cost, touchscreen phone should definitely check it out...
80%
tracyandmatt.co.uk
Updated:
2011-08-17 22:51:14
The Samsung S5600 is yet another touch screen device from Samsung continuing the theme of simplicity and practicality gloriously blended with great stylish design.At first glance you may struggle to differentiate between the S5600 and the host of other...
Bottom line In conclusion the Samsung S5600 is a small, light and compact touch screen. Simple to use and a lower price tag, perfect? No far from it but that does not take away from the fact that the S5600 from Samsung is a great little phone perfect for the aver...
0%
pcworld.co.nz
Updated:
2011-11-05 20:20:17
Samsung seems to be making something of a specialty out of iPhone-lite type smartphones and the S5600V is the latest in this line – it even looks like an iPhone knock-off. With a 71mm capacitive touchscreen and 3G connectivity for $399 you can’t reall...
75%
techtree.com
Updated:
2011-08-17 22:51:14
Almost a month back Samsung announced three touchscreen phones for the Indian market- Star S5233, Star S5600 and the Samsung Beat DJ. Today we review one of them, the Star S5600. Going by the success of the LG Cookie I must say that the Star Phones do...
Good 2.8-inch screen, touch precision, smooth interface, widgets, FM radio, pricing...
Bad Poor camera, low resolution screen, no multi-tasking, main button gets jammed almost every time, no memory card bundled...
Bottom line Almost a month back Samsung announced three touchscreen phones for the Indian market- Star S5233, Star S5600 and the Samsung Beat DJ. Today we review one of them, the Star S5600. Going by the success of the LG Cookie I must say that the Star Phones do...
60%
mobile-review.com US
Updated:
2011-08-17 22:51:14
We were content with the S5600’s reception quality, although it wasn’t much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
gsmarena.com
Updated:
2011-08-17 22:51:14
From what we saw, the Samsung S5600 seems quite fit and prepared for the midrange touchscreen race. Comparison to the LG Cookie - a handset which we really enjoyed - is inevitable. The Samsung S5600 is certainly compact enough to stay in the game. The...
0%
phonearena.com
Updated:
2011-08-17 22:51:14
„Whoa, babe, don´t you just dig these shiny large touch-screen phones, oh my, don´t they rock!”We guess this is what Samsung´s lead designer’s wife must have said to him all in one breath … and here we go, we are swimming in these. Coming in all shapes...
65%
Brand Image Article code product Stock Price from
Samsung S5600 2.8" 3.25 oz (92 g) Red Samsung S5600 2.8" 3.25 oz (92 g) Red
(show image)
GT-S5600CRAX S5600 0.00
(excl. VAT)
0 (incl. VAT)
Samsung J700 2" 3.25 oz (92 g) Samsung J700 2" 3.25 oz (92 g)
(show image)
SGH-J700HSIBSE J700 0.00
(excl. VAT)
0 (incl. VAT)