location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apevia ATX-AS600W-BL power supply unit 600 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apevia Check ‘Apevia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX-AS600W-BL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX-AS600W-BL
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Apevia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apevia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 19:53:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apevia ATX-AS600W-BL power supply unit 600 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 W 115 - 230 V 50 - 60 Hz
  • - 4.72" (12 cm)
  • - Black
Long product name Apevia ATX-AS600W-BL power supply unit 600 W Black :
The short editorial description of Apevia ATX-AS600W-BL power supply unit 600 W Black

600W Dark Side Power-Blue
More>>>
Short summary description Apevia ATX-AS600W-BL power supply unit 600 W Black:
This short summary of the Apevia ATX-AS600W-BL power supply unit 600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apevia ATX-AS600W-BL, 600 W, 115 - 230 V, 50 - 60 Hz, 10 ms, 70%, Overload, Short circuit

Long summary description Apevia ATX-AS600W-BL power supply unit 600 W Black:
This is an auto-generated long summary of Apevia ATX-AS600W-BL power supply unit 600 W Black based on the first three specs of the first five spec groups.

Apevia ATX-AS600W-BL. Total power: 600 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product color: Black, Fan diameter: 4.72" (12 cm). Dimensions (WxDxH): 5.91 x 6.69 x 3.39" (150 x 170 x 86 mm), Rise time: 20 ms, Weight (imperial): 5 lbs