location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58012 pool part/accessory Filter pump cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filter Cartridge III
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918229 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58012 pool part/accessory Filter pump cartridge :
The short editorial description of Bestway 58012 pool part/accessory Filter pump cartridge

FILTER CARTRIDGE III
More>>>
Bestway 58012 pool part/accessory Filter pump cartridge:
The official marketing text of Bestway 58012 pool part/accessory Filter pump cartridge as supplied by the manufacturer

FILTER CARTRIDGE III
- Replacement cartridge for:
220-240V~/12V~ 4,921 L 1,300 gal.); 5,678 L 1,500 gal.) per hour filter pumps
110-120V~ 2,006 L 530 gal.); 3,028 L 800 gal.), 3,785 L 1,000 gal.); and 5,678 L 1,500 gal) per hour filter pumps
- Easy to clean
- Content: One filter cartridge

Short summary description Bestway 58012 pool part/accessory Filter pump cartridge:
This short summary of the Bestway 58012 pool part/accessory Filter pump cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58012, Filter pump cartridge, Blue, White, 5.7 m³/h, 4.83 oz (137 g), Foil bag, 4.17" (106 mm)

Long summary description Bestway 58012 pool part/accessory Filter pump cartridge:
This is an auto-generated long summary of Bestway 58012 pool part/accessory Filter pump cartridge based on the first three specs of the first five spec groups.

Bestway 58012. Product type: Filter pump cartridge, Product color: Blue, White. Minimum pumping capacity: 5.7 m³/h. Weight: 4.83 oz (137 g). Package type: Foil bag, Package width: 4.17" (106 mm), Package depth: 7.99" (203 mm). Quantity per shipping (inner) case: 12 pc(s), Minimum order quantity: 6 pc(s), Quantity per pallet: 528 pc(s)

Features
Product type *
Filter pump cartridge
Product color
Blue, White
Intrastat code
84219990
Performance
Minimum pumping capacity
5.7 m³/h
Weight & dimensions
Weight
4.83 oz (137 g)
Packaging data
Package type
Foil bag
Packaging data
Package width
4.17" (106 mm)
Package depth
7.99" (203 mm)
Package height
4.17" (106 mm)
Package volume
17000 cm³
Logistics data
Quantity per shipping (inner) case
12 pc(s)
Minimum order quantity
6 pc(s)
Quantity per pallet
528 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 2 distributor(s)