Gigaset logo

Gigaset C340 Duo DECT telephone Graphite

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45515
Info modified on:
04 Apr 2019, 05:27:27
Long product name Gigaset C340 Duo DECT telephone Graphite:

Gigaset C340 Duo

Short summary description Gigaset C340 Duo DECT telephone Graphite:

Gigaset C340 Duo, DECT telephone, Speakerphone, 100 entries, Short Message Service (SMS), Graphite

Long summary description Gigaset C340 Duo DECT telephone Graphite:

Gigaset C340 Duo. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 100 entries, Short Message Service (SMS). Product color: Graphite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.