location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9503AE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9503AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827800190104 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 14:55:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - 2 pc(s)
Guarantee: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow :
The short editorial description of HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

HP 57 2-pack Tri-color Inkjet Print Cartridges
More>>>
HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
The official marketing text of HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer

- Double the ink, save money. The cartridges in this 2-pack deliver consistently outstanding quality. Reliable, easy-to-install cartridges and patented inks work with the HP printer for true-to-life photos and impressive colour accuracy.
- True-to-life photos and impressive colour accuracy.
- Reliable performance and results.
- Easy to install and use.

Short summary description HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9503AE, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 2 pc(s), Multi pack

Long summary description HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP C9503AE ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP C9503AE. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Tri-color
Compatibility *
HP Deskjet 450cbi HP Deskjet 5550, 5551, 5552 HP Officejet 6110 HP PhotoSmart 100, 130, 230, 7150, 7350, 7550 HP PSC 2105, 2108, 2110, 2115, 2150, 2210
Quantity per pack *
2 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Supply type *
Multi pack
Print head swath
0.33"
Country of origin
Singapore
Quantity per box
1 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
15 - 35 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
1.97 oz (55.8 g)
Logistics data
Quantity per pallet
960 pc(s)
Pallet weight
441.6 lbs (200.3 kg)
Other features
Larger master carton dimensions (WxDxH)
369 x 271 x 192
Pallet dimensions (W x D x H)
47.2 x 31.5 x 43.5" (1200 x 800 x 1104 mm)
Dimensions (WxDxH)
1.43 x 4.57 x 5.53" (36.3 x 116.1 x 140.5 mm)
Approximate page yield (A4, color)
500 pages
Package dimensions (WxDxH)
4.61 x 1.5 x 6.69" (117 x 38 x 170 mm)
Package dimensions (W x D x H)
4.57 x 1.43 x 5.53"
Pallet size (EU)
47.2 x 31.5 x 43.5" (1200 x 800 x 1104 mm)
Size (imperial)
1.43"
Empty weight
1.3 oz (36.8 g)
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)