Western Digital logo

Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM internal hard drive 3.5" EIDE/ATA

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95304
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 Year
Long product name Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM internal hard drive 3.5" EIDE/ATA:

EIDE Hard Drive 80 GB, 100 MB/s, 2 MB Cache, 7200 RPM

Short summary description Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM internal hard drive 3.5" EIDE/ATA:

Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM, 80 GB, 7200 RPM, 2 MB, 3.5", EIDE/ATA

Long summary description Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM internal hard drive 3.5" EIDE/ATA:

Western Digital HD Caviar 80GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: EIDE/ATA

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.