location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-95401 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
aluminum outlet strip, 8 safety outlets, 2 m supply safety plug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-95401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032266396
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 15:52:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-95401 rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8x safety outlets 250VAC 50/60Hz / 16A / 4000W
  • - 2x angle profiles for cabinet mounting
  • - Aluminum profile
  • - 2 m Cable H05VV-F 3G1,5 mm² with safety plug
  • - Plastic components made by ABS UL-94V-0
  • - Grounding on aluminium profile
  • - 35° turned safety outlets
Long product name Digitus DN-95401 rack accessory :
The short editorial description of Digitus DN-95401 rack accessory

1U Aluminum PDU, rackmountable, 8x safety outlet 16A, 4000W, 250VAC 50/60Hz,
More>>>
Short summary description Digitus DN-95401 rack accessory:
This short summary of the Digitus DN-95401 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-95401, Black, 78.7" (2 m), China, 50 - 60 Hz, 8 AC outlet(s), 16 A

Long summary description Digitus DN-95401 rack accessory:
This is an auto-generated long summary of Digitus DN-95401 rack accessory based on the first three specs of the first five spec groups.

Digitus DN-95401. Product color: Black, Cable length: 78.7" (2 m), Country of origin: China. AC input frequency: 50 - 60 Hz, AC outlets quantity: 8 AC outlet(s), Maximum current: 16 A. Size (imperial): 19". Package width: 19.7" (500 mm), Package depth: 2.64" (67 mm), Package volume: 3048.5 cm³

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)