location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP 400DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 400DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP 400DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311915048
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh SP 400DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 125 sheets
  • - Internal memory: 256 MB Built-in processor 500 MHz
Guarantee: 2 Years
Long product name Ricoh SP 400DN laser printer 1200 x 1200 DPI A4 :
The short editorial description of Ricoh SP 400DN laser printer 1200 x 1200 DPI A4

SP 400DN - LED, 30 ppm, 500 MHz Intel Celeron-M, 256 MB RAM, 990 W, 370 x 392 x 268 mm, 14.5 kg
More>>>
Ricoh SP 400DN laser printer 1200 x 1200 DPI A4:
The official marketing text of Ricoh SP 400DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

When you demand high performance and seamless technology on a daily basis, this is the device your small work-group or office can rely on. With high-quality print options, this innovative A4 black and white LED printer supports a range of different paper thicknesses, so it gives you the flexibility you want. Combine this with its durability and value for money, your business is enabled to do much more.

The 1,200 x 1,200 dpi and 30ppm output offers the kind of quality and speed your business needs to continue to thrive. And its LED print-head technology enables the printer to be more compact and ECO friendly - giving you the ability to position it almost anywhere while consuming less power. It can also handle various papers from any tray and its 360,000 lifetime prints mean you can meet high-demand with first-class output.

- Compact in size, perfect for small offices
- 4 line display panel for easy operation- Mobile printing from smart devices
- Same paper support with standard and bypass tray
- Low power consumption with LED printing technology

Short summary description Ricoh SP 400DN laser printer 1200 x 1200 DPI A4:
This short summary of the Ricoh SP 400DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SP 400DN, LED, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Ricoh SP 400DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh SP 400DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh SP 400DN. Print technology: LED. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product color: White

Printing
Color *
No
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
19 s
Time to first page (black, normal)
6.5 s
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.2, PDF 1.3, PDF 1.4, PDF 1.5, PDF 1.6, PDF 1.7, PDF 1.7+, PostScript 3
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
52 - 162 g/m²
Multi-Purpose Tray media weight
52 - 162 g/m²
Duplex media weight
52 - 162 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
Intel® Celeron® M
Processor model
ARM Cortex A8
Processor frequency
500 MHz
Design
Product color *
White
Built-in display *
Yes
Power
Power consumption (max)
990 W
Power consumption (standby)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2013
Weight & dimensions
Width
14.6" (370 mm)
Depth
15.4" (392 mm)
Height
10.6" (268 mm)
Weight
32 lbs (14.5 kg)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)